onsemi Schottky 1.0 A 30 V Diode and Rectifier NSR1030QMUTWG

Description
1.0 A, 30 V, Schottky Diode Full Bridge Rectifier, 3000-REEL Product overview: NSR1030QMUTWG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.0 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, 30 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-NSR1030QMUTWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.0 A, 30 V, Schottky Diode Full Bridge Rectifier, 3000-REEL Product overview: NSR1030QMUTWG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.0 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, 30 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-NSR1030QMUTWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 1.0 A 30 V Diode and Rectifier - 299-NSR1030QMUTWG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1.0 A 30 V Diode and Rectifier
299-NSR1030QMUTWG
Schottky 1.0 A 30 V Diode and Rectifier 299-NSR1030QMUTWG
1.0 A, 30 V, Schottky Diode Full Bridge Rectifier, 3000-REEL Product overview: NSR1030QMUTWG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.0 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, 30 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-NSR1030QMUTWG can be used for catalog matching and distributor lookup.

1.0 A, 30 V, Schottky Diode Full Bridge Rectifier, 3000-REEL Product overview: NSR1030QMUTWG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.0 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, 30 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-NSR1030QMUTWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - NSR1030QMUTWGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
NSR1030QMUTWGOSTR-ND
Bridge Rectifiers NSR1030QMUTWGOSTR-ND
Bridge Rectifier Single Phase Schottky 30V Surface Mount 4-UDFN (3x3)

Bridge Rectifier Single Phase Schottky 30V Surface Mount 4-UDFN (3x3)

Buy Now Datasheet
Bridge Rectifiers - NSR1030QMUTWGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
NSR1030QMUTWGOSDKR-ND
Bridge Rectifiers NSR1030QMUTWGOSDKR-ND
Bridge Rectifier Single Phase Schottky 30V Surface Mount 4-UDFN (3x3)

Bridge Rectifier Single Phase Schottky 30V Surface Mount 4-UDFN (3x3)

Buy Now Datasheet
Bridge Rectifiers - NSR1030QMUTWGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
NSR1030QMUTWGOSCT-ND
Bridge Rectifiers NSR1030QMUTWGOSCT-ND
Bridge Rectifier Single Phase Schottky 30V Surface Mount 4-UDFN (3x3)

Bridge Rectifier Single Phase Schottky 30V Surface Mount 4-UDFN (3x3)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1283153-NSR1030QMUTWG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1283153-NSR1030QMUTWG
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1283153-NSR1030QMUTWG
Win Source Part Number: 1283153-NSR1030QMUTW G Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 84 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: onsemi Other Names: 2156-NSR1030QMUTWG-4 88

Win Source Part Number: 1283153-NSR1030QMUTWG
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 84 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 2156-NSR1030QMUTWG-488

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - NSR1030QMUTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
NSR1030QMUTWG
Discrete Semiconductor Products - Diodes - Bridge Rectifiers NSR1030QMUTWG
BRIDGE RECT 1PHASE 30V 1A 4UDFN

BRIDGE RECT 1PHASE 30V 1A 4UDFN

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSR1030QMUTWG
Schottky Diodes & Rectifiers NSR1030QMUTWG
Schottky Diodes & Rectifiers 1A 30 V SCHOTTKY FU LL BR

Schottky Diodes & Rectifiers 1A 30 V SCHOTTKY FU LL BR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diodes Rectifiers Schottky Diodes
Product Number 299-NSR1030QMUTWG NSR1030QMUTWGOSTR-ND 1283153-NSR1030QMUTWG NSR1030QMUTWG NSR1030QMUTWG
Product Name Schottky 1.0 A 30 V Diode and Rectifier Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Schottky Diodes & Rectifiers
Rectifier Configuration / Technology Bridge
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS9HVM2.5 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 10000 mA
trr 2500 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
View Details
General purpose diode - BAS321-QF - Nexperia B.V.
Specs
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers
80V 200MA Diode and Rectifier - 286-BAS28WH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
5 suppliers