Yageo USA
Inrush Current Limiters (ICL)
NTE04-008L
Description
ICL 8 OHM 15% 4A 10MM
Request a Quote
Email Supplier
Datasheet
Description
ICL 8 OHM 15% 4A 10MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
13-NTE04-008L-ND |
|
Product Name
|
Inrush Current Limiters (ICL) |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
PIN; RF Diodes
VR
200 volts
Tj
-65 to 150 C (-85 to 302 F)
View Details
4 suppliers
Diode Type
Zener; Zener Diodes
IF
237 mA
IR
2 mA
View Details
Diode Applications
Rectifier
VF
1.35 volts
Tj
-40 to 125 C (-40 to 257 F)
View Details
Diode Applications
Voltage Regulation
RoHS Compliant
RoHS
View Details
6 suppliers