onsemi RF Diodes NSVR201MXT5G

Description
Diode Schottky 2V 50mA (DC) Surface Mount 2-X2DFN (1x0.6)
Request a Quote Datasheet
Description
Diode Schottky 2V 50mA (DC) Surface Mount 2-X2DFN (1x0.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - NSVR201MXT5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 2V 50mA (DC) Surface Mount 2-X2DFN (1x0.6)

Diode Schottky 2V 50mA (DC) Surface Mount 2-X2DFN (1x0.6)

Buy Now Datasheet
RF Diodes - NSVR201MXT5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 2V 50mA (DC) Surface Mount 2-X2DFN (1x0.6)

Diode Schottky 2V 50mA (DC) Surface Mount 2-X2DFN (1x0.6)

Buy Now Datasheet
RF Diodes - NSVR201MXT5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 2V 50mA (DC) Surface Mount 2-X2DFN (1x0.6)

Diode Schottky 2V 50mA (DC) Surface Mount 2-X2DFN (1x0.6)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324213-NSVR201MXT5G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324213-NSVR201MXT5G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324213-NSVR201MXT5G
Manufacturer: onsemi Win Source Part Number: 1324213-NSVR201MXT5G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Small Signal =< 200mA (Io), Any Speed Standard Package: 8,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 2 V Current - Average Rectified (Io): 50mA Voltage - Forward (Vf) (Max) @ If: 320 mV @ 1 mA Current - Reverse Leakage @ Vr: 10 µA @ 2 V Capacitance @ Vr, F: 0.15pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: 2-X2DFN (1x0.6) Case / Package: 2-XDFN ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: NSVR201MXT5GOSTR,NSV R201MXT5GOSDKR,NSVR2 01MXT5GOSCT Base Product Number: NSVR201 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324213-NSVR201MXT5G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 8,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 2 V
Current - Average Rectified (Io): 50mA
Voltage - Forward (Vf) (Max) @ If: 320 mV @ 1 mA
Current - Reverse Leakage @ Vr: 10 µA @ 2 V
Capacitance @ Vr, F: 0.15pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: 2-X2DFN (1x0.6)
Case / Package: 2-XDFN
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: NSVR201MXT5GOSTR,NSVR201MXT5GOSDKR,NSVR201MXT5GOSCT
Base Product Number: NSVR201
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Automotive Schottky 2V DFN Diode and Rectifier - 284-NSVR201MXT5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 2V DFN Diode and Rectifier
284-NSVR201MXT5G
Automotive Schottky 2V DFN Diode and Rectifier 284-NSVR201MXT5G
RF Diode Schottky 2V Automotive 2-Pin X2-DFN T/R Product overview: NSVR201MXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 2V, DFN. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 2V, DFN, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-NSVR201MXT5G can be used for catalog matching and distributor lookup.

RF Diode Schottky 2V Automotive 2-Pin X2-DFN T/R Product overview: NSVR201MXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 2V, DFN. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 2V, DFN, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-NSVR201MXT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - NSVR201MXT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
NSVR201MXT5G
Discrete Semiconductor Products - Diodes - RF Diodes NSVR201MXT5G
DIODE SCHOTTKY 2V 50MA 2X2DFN

DIODE SCHOTTKY 2V 50MA 2X2DFN

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSVR201MXT5G
Schottky Diodes & Rectifiers NSVR201MXT5G
Schottky Diodes & Rectifiers RF SCHOTTKY BARRIER

Schottky Diodes & Rectifiers RF SCHOTTKY BARRIER

Buy Now Datasheet
Rf Schottky Barrier Diode, X2Dfn; Diode Configuration Onsemi - 84AC7287 - Newark, An Avnet Company
Chicago, IL, United States
Rf Schottky Barrier Diode, X2Dfn; Diode Configuration Onsemi
84AC7287
Rf Schottky Barrier Diode, X2Dfn; Diode Configuration Onsemi 84AC7287
RF SCHOTTKY BARRIER DIODE, X2DFN; Diode Configuration:Single ; Reverse Voltage Vr:2V; Forward Current If Max:50mA; Forward Voltage VF Max:320mV; Capacitance Ct:0.15pF; Diode Case Style:X2DFN; No. of Pins:2 Pin; Product Range:-; RoHS Compliant: Yes

RF SCHOTTKY BARRIER DIODE, X2DFN; Diode Configuration:Single; Reverse Voltage Vr:2V; Forward Current If Max:50mA; Forward Voltage VF Max:320mV; Capacitance Ct:0.15pF; Diode Case Style:X2DFN; No. of Pins:2 Pin; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF Diodes Schottky Diodes Rectifiers RF Diodes Schottky Diodes RF Diodes
Product Number NSVR201MXT5GOSTR-ND 1324213-NSVR201MXT5G 284-NSVR201MXT5G NSVR201MXT5G NSVR201MXT5G 84AC7287
Product Name RF Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Automotive Schottky 2V DFN Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes Schottky Diodes & Rectifiers Rf Schottky Barrier Diode, X2Dfn; Diode Configuration Onsemi
Configuration Single
Diode Type Schottky Schottky
Package 2-XDFN 2-XDFN 2-X2DFN (1x0.6) X2DFN-2 X2DFN
VR 2 volts 2 volts
CT 0.2000 pF 0.1500 pF
Unlock Full Specs
to access all available technical data