Diode Schottky 20V 500mA (DC) Surface Mount SOD-523
Diode Schottky 20V 500mA (DC) Surface Mount SOD-523
Diode Schottky 20V 500mA (DC) Surface Mount SOD-523
500 mA, 20 V, Schottky Barrier Diode, SOD-523 2 LEAD, 3000-REEL Product overview: NSVR0520V2T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 500 mA, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500 mA, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVR0520V2T1G can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 20V 500MA SOD523
Schottky Diodes & Rectifiers 20V SCHOTTKY DIODE
DIODE SCHOTTKY 20V 500MA SOD523
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | NSVR0520V2T1GOSTR-ND | 280-NSVR0520V2T1G | NSVR0520V2T1G | NSVR0520V2T1G | NSVR0520V2T1G |
| Product Name | Single Diodes | Schottky 500 mA 20 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |||
| Package | Tape and Reel | SOD-523; SC-79, SOD-523 | |||
| RoHS Compliant | RoHS | ||||
| IO | 0.5000 amps |