30V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 6-UDFN (1.8x2)
30V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 6-UDFN (1.8x2)
30V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 6-UDFN (1.8x2)
TVS Diodes / ESD Suppressors 18V UNIDIRECTIONAL
TVS DIODE 18VWM 30VC 6UDFN
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | NSPM8181MUTBGOSDKR-ND | NSPM8181MUTBG | NSPM8181MUTBG |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | 6-UFDFN Exposed Pad | UDFN-6 | 6-UDFN (1.8x2) |
| VC | 30 volts | 30 volts |