DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
210
220
230
240
250
260
264
265
266
267
268
269
270
271
272
273
274
275
276
280
290
300
310
320
330
350
400
417
| Product Name | Notes |
|---|---|
| 10.2V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount DSN0402B | |
| 10.5V Clamp 1.2A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2 | |
| 10V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 6-XSON, SOT891 (1x1) | |
| 10V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2 | |
| 11.3V Clamp 7.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2 | |
| 11.5V Clamp 17.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1010D-3 | |
| 11V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2 | |
| 12.5V Clamp 4.8A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2 | |
| 12.5V Clamp 4.8A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006BD-2 | |
| 12.5V Clamp 4.8A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006D-2 | |
| 12.5V Clamp 4.8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 12.5V Clamp 4.8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 12.5V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006B-3 | |
| 12.5V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOT-883 | |
| 12.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2 | |
| 12.8V Clamp 2.2A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2 | |
| 12.8V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2 | |
| 12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006B-3 | |
| 12V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 6-XSON, SOT886 (1.45x1) | |
| 12V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSSOP | |
| 12V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 6-XSON, SOT886 (1.45x1) | |
| 12V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-666 | |
| 12V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2 | |
| 12V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006D-2 | |
| 12V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 12V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 13.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2 | |
| 13.5V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323 | |
| 13V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount 6-XSON, SOT886 (1.45x1) | |
| 13V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-353 | |
| 13V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-665 | |
| 13V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 5-TSSOP | |
| 13V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 6-XSON, SOT886 (1.45x1) | |
| 13V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-665 | |
| 13V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP | |
| 13V Clamp 6.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323 | |
| 14V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-883 | |
| 14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2 | |
| 14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006D-2 | |
| 14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB | |
| 14V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-883 | |
| 15.5V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2 | |
| 150V (Typ) Clamp Ipp Tvs Diode Surface Mount 0603 (1608 Metric) | |
| 150V (Typ) Clamp Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2 | |
| 15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006B-3 | |
| 15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006D-2 | |
| 15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-883 | |
| 15V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 6-XSON, SOT886 (1.45x1) | |
| 15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-666 | |
| 162V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 17V Clamp 1.8A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2 | |
| 17V Clamp 23.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 18.2V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 18V Clamp 1.7A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2 | |
| 18V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 18V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 19V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount 6-XSON, SOT891 (1x1) | |
| 19V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 19V Clamp 47A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 19V Clamp 47A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323F | |
| 20V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2 | |
| 20V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006BD-2 | |
| 20V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006D-2 | |
| 20V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 20V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-663 | |
| 20V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB | |
| 21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 21V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB | |
| 22V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006D-2 | |
| 23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 25.5V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006BD-2 | |
| 250V (Typ) Clamp Ipp Tvs Diode Surface Mount 0402 | |
| 26V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 27.6V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 28V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB | |
| 3.4V (Typ) Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB | |
| 3.5V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount, Wettable Flank DFN2510D-10 | |
| 3.7V (Typ) Clamp Ipp Tvs Diode Surface Mount DSN0603-2 | |
| 33V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 35V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 3V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2 | |
| 4.8V (Typ) Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2 | |
| 4.9V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount DSN0402B | |
| 40V (Typ) Clamp Ipp Tvs Diode Surface Mount 0402 | |
| 4V (Typ) Clamp 11.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-883 | |
| 5.1V (Typ) Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2 | |
| 5.5V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2 | |
| 5.5V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2 | |
| 5.8V (Typ) Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount DFN0603-3 (SOT8013) | |
| 55V (Typ) Clamp Ipp Tvs Diode Surface Mount 0201 | |
| 5V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2 | |
| 6.5V (Typ) Clamp 8.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN0603-3 (SOT8013) | |
| 6.5V (Typ) Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2 | |
| 6V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount DSN0402B | |
| 8V (Typ) Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006D-2 | |
| 8V (Typ) Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 9.2V (Typ) Clamp 4.5A (8/20µA) Ipp Tvs Diode Surface Mount DSN0603-2 | |
| 9.6V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2 | |
| 9.8V Clamp 47A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 9.9V Clamp 3.1A (8/20µs) Ipp Tvs Diode Surface Mount 6-XSON, SOT891 (1x1) | |
| 9V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 9V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006D-2 | |
| Clamp 7.1A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2 | |
| Clamp Ipp Tvs Diode Surface Mount 6-XSON, SOT886 (1.45x1) | |
| Clamp Ipp Tvs Diode Surface Mount DFN1006-2 | |
| Clamp Ipp Tvs Diode Surface Mount DFN1006D-2 | |
| Clamp Ipp Tvs Diode Surface Mount DSN0603-2 | |
| Clamp Ipp Tvs Diode Surface Mount SOD-323 | |
| Clamp Ipp Tvs Diode Surface Mount SOD-523 | |
| Clamp Ipp Tvs Diode Surface Mount SOT-663 | |
| Clamp Ipp Tvs Diode Surface Mount SOT-665 | |
| Clamp Ipp Tvs Diode Surface Mount SOT-666 | |
| Clamp Ipp Tvs Diode Surface Mount SOT-883 | |
| Clamp Ipp Tvs Diode Surface Mount TO-236AB | |
| Clamp Ipp Tvs Diode | |
| Diode Standard 1000V 1.5A Through Hole DO-15 | |
| Diode Standard 1000V 1A Through Hole DO-41 | |
| Diode Standard 1000V 2A Through Hole DO-15 | |
| Diode Standard 1000V 3A Through Hole DO-201AD | |
| Diode Standard 1000V 6A Through Hole P600 | |
| Diode Standard 100V 1.5A Through Hole DO-15 | |
| Diode Standard 100V 1A Through Hole DO-41 | |
| Diode Standard 100V 2A Through Hole DO-15 | |
| Diode Standard 100V 3A Through Hole DO-201AD | |
| Diode Standard 100V 6A Through Hole P600 | |
| Diode Standard 1700V 1.5A Through Hole DO-41 | |
| Diode Standard 200V 1.5A Through Hole DO-15 | |
| Diode Standard 200V 1A Through Hole DO-41 | |
| Diode Standard 200V 2A Through Hole DO-15 | |
| Diode Standard 200V 3A Through Hole DO-201AD | |
| Diode Standard 200V 6A Through Hole P600 | |
| Diode Standard 300V 1.5A Through Hole DO-15 | |
| Diode Standard 400V 1.5A Through Hole DO-15 | |
| Diode Standard 400V 1A Through Hole DO-41 | |
| Diode Standard 400V 2A Through Hole DO-15 | |
| Diode Standard 400V 3A Through Hole DO-201AD | |
| Diode Standard 400V 6A Through Hole P600 | |
| Diode Standard 500V 1.5A Through Hole DO-15 | |
| Diode Standard 50V 1.5A Through Hole DO-15 | |
| Diode Standard 50V 1A Through Hole DO-41 | |
| Diode Standard 50V 2A Through Hole DO-15 | |
| Diode Standard 50V 3A Through Hole DO-201AD | |
| Diode Standard 50V 6A Through Hole P600 | |
| Diode Standard 600V 1.5A Through Hole DO-15 | |
| Diode Standard 600V 1A Through Hole DO-41 | |
| Diode Standard 600V 2A Through Hole DO-15 | |
| Diode Standard 600V 3A Through Hole DO-201AD | |
| Diode Standard 600V 6A Through Hole P600 | |
| Diode Standard 800V 1.5A Through Hole DO-15 | |
| Diode Standard 800V 1A Through Hole DO-41 | |
| Diode Standard 800V 2A Through Hole DO-15 | |
| Diode Standard 800V 3A Through Hole DO-201AD | |
| Diode Standard 800V 6A Through Hole P600 | |
| IC | |
| PESD5V0H1BLG-Q/SOD88 2LD/DFN100 | |
| PESD5V0L1BLF/SOD972- S1/DFN0603 | |
| PESD5V0L1ULS-Q/SOD88 2BD/DFN100 | |
| PESD5V0R1BBSF-Q/SOD9 62-2/DSN06 | |
| PESD5V0R1BDSF-Q/SOD9 62-2/DSN06 | |
| PESD5V0X1UAB/SOD523/ SC-79 | |
| PESD5V0X2UM/SOT883/X QFN3 | |
| PESD5V5C1BBSF-Q/SOD9 62-2/DSN06 | |
| PESD5V5C1BBSF/SOD962 -2/DSN0603 | |
| PESD75VX1BLS-Q/SOD88 2BD/DFN100 | |
| STANDARD REVERSE RECOVERY POWER | |
| TREOS HIGH-SPEED PROTECTION | |
| TVS DIODE 20VC 0201 | |
| TVS DIODE 3.3VWM 18VC SOD523 | |
| TVS DIODE 5.2VWM 20VC TO236AB | |
| TVS DIODE 5.5VWM 10.2VC DSN0402B | |
| TVS DIODE 5.5VWM 15VC DFN10062 | |
| TVS DIODE 5.5VWM 15VC DFN1006D-2 | |
| TVS DIODE 5.5VWM 15VC DFN1006D2 | |
| TVS DIODE 5.5VWM 15VC SOD882 | |
| TVS DIODE 5.5VWM 17VC DFN10062 | |
| TVS DIODE 5.5VWM 18VC DFN10062 | |
| TVS DIODE 5.5VWM 3.5VC DFN10062 | |
| TVS DIODE 5.5VWM 5.4VC DFN10062 | |
| TVS DIODE 5.5VWM 6.3VC DSN06032 | |
| TVS DIODE 5.5VWM 7.7VC DSN06032 | |
| TVS DIODE 5.5VWM 8VC DFN1006D2 | |
| TVS DIODE 5.5VWM 9VC DFN1006D2 | |
| TVS DIODE 5.5VWM 9VC DSN06032 | |
| TVS DIODE 5.5VWM DSN06032 | |
| TVS DIODE 5VWM 10VC SOT891 | |
| TVS DIODE 5VWM 11VC SOD323 | |
| TVS DIODE 5VWM 12.5VC DFN1006-2 | |
| TVS DIODE 5VWM 12.5VC DFN10062 | |
| TVS DIODE 5VWM 12.5VC DFN1006B3 | |
| TVS DIODE 5VWM 12.5VC DFN1006D-2 | |
| TVS DIODE 5VWM 12.5VC DFN1006D2 | |
| TVS DIODE 5VWM 12.5VC SOD323 | |
| TVS DIODE 5VWM 12.5VC SOD523 | |
| TVS DIODE 5VWM 12.5VC SOD882 | |
| TVS DIODE 5VWM 12VC 6TSSOP | |
| TVS DIODE 5VWM 12VC 6XSON | |
| TVS DIODE 5VWM 12VC DFN1006B3 | |
| TVS DIODE 5VWM 12VC DFN1006D2 | |
| TVS DIODE 5VWM 12VC SOD323 | |
| TVS DIODE 5VWM 12VC SOD523 | |
| TVS DIODE 5VWM 12VC SOD882 | |
| TVS DIODE 5VWM 13VC 6TSOP | |
| TVS DIODE 5VWM 13VC 6XSON | |
| TVS DIODE 5VWM 13VC SOT323 | |
| TVS DIODE 5VWM 14VC DFN10062 | |
| TVS DIODE 5VWM 14VC DFN1006B3 | |
| TVS DIODE 5VWM 14VC DFN1006D-2 | |
| TVS DIODE 5VWM 14VC DFN1006D2 | |
| TVS DIODE 5VWM 14VC SOD323 | |
| TVS DIODE 5VWM 14VC SOD523 | |
| TVS DIODE 5VWM 14VC SOD882 | |
| TVS DIODE 5VWM 14VC SOT23 | |
| TVS DIODE 5VWM 14VC SOT883 | |
| TVS DIODE 5VWM 14VC TO236AB | |
| TVS DIODE 5VWM 15.5VC SOD962 | |
| TVS DIODE 5VWM 15VC DFN1006B3 | |
| TVS DIODE 5VWM 18VC SOD523 | |
| TVS DIODE 5VWM 19VC SOD323F | |
| TVS DIODE 5VWM 20VC DFN10062 | |
| TVS DIODE 5VWM 20VC DFN1006D-2 | |
| TVS DIODE 5VWM 20VC SOD523 | |
| TVS DIODE 5VWM 20VC SOT23 | |
| TVS DIODE 5VWM 20VC SOT663 | |
| TVS DIODE 5VWM 20VC TO236AB | |
| TVS DIODE 5VWM 21VC TO236AB | |
| TVS DIODE 5VWM 3.4VC DFN10063 | |
| TVS DIODE 5VWM 3.5VC DFN1006BD-2 | |
| TVS DIODE 5VWM 3.5VC DFN2510D10 | |
| TVS DIODE 5VWM 33VC SOD323 | |
| TVS DIODE 5VWM 5.4VC DFN1006BD-2 | |
| TVS DIODE 5VWM 6XSON | |
| TVS DIODE 5VWM 7.5VC 2DFN1006L | |
| TVS DIODE 5VWM 7.5VC DSN06032 | |
| TVS DIODE 5VWM 9.2VC DSN0603-2 | |
| TVS DIODE 5VWM 9.9VC SOT891 | |
| TVS DIODE 5VWM DFN10062 | |
| TVS DIODE 5VWM DFN1006D2 | |
| TVS DIODE 5VWM DSN06032 | |
| TVS DIODE 5VWM SOD3232 | |
| TVS DIODE 5VWM SOD323 | |
| TVS DIODE 5VWM SOD523 | |
| TVS DIODE 5VWM SOD882 | |
| TVS DIODE 5VWM SOT23 | |
| TVS DIODE 5VWM SOT663 | |
| TVS DIODE 5VWM SOT883 | |
| TVS DIODE 5VWM TO236AB | |
| TVS DIODE 6.3VWM 13.4V DFN10062 | |
| TVS DIODE 6VWM 18VC SOD523 | |
| TVS DIODE 7VWM 19VC SOD523 | |
| TVS DIODE 8VWM 15.5VC DFN10062 | |
| TVS DIODE 8VWM 22VC DFN1006D2 | |
| TVS DIODE 9VWM 19VC SOT891 | |
| TVS DIODE |
| << Prev | Next >> |