onsemi Diodes, Rectifiers - Arrays - NSR15DW1T1 NSR15DW1T1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232266-NSR15DW1T1 Packaging: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 50nA @ 1V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 30mA (DC) Part Status: Obsolete(EOL) Family Name: NSR15DW1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-88/SC70-6/SOT-363 Voltage - Forward (Vf) (Maximum) @ If: 680mV @ 10mA Voltage - DC Reverse (Vr) (Maximum): 15V Alternative Parts (Cross-Reference): NSR15DW1; NSR15DW1T1G; NSR15ADXV6T5; Introduction Date: April 05, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232266-NSR15DW1T1 Packaging: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 50nA @ 1V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 30mA (DC) Part Status: Obsolete(EOL) Family Name: NSR15DW1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-88/SC70-6/SOT-363 Voltage - Forward (Vf) (Maximum) @ If: 680mV @ 10mA Voltage - DC Reverse (Vr) (Maximum): 15V Alternative Parts (Cross-Reference): NSR15DW1; NSR15DW1T1G; NSR15ADXV6T5; Introduction Date: April 05, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - NSR15DW1T1 - 1232266-NSR15DW1T1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - NSR15DW1T1
1232266-NSR15DW1T1
Diodes, Rectifiers - Arrays - NSR15DW1T1 1232266-NSR15DW1T1
Manufacturer: ON Semiconductor Win Source Part Number: 1232266-NSR15DW1T1 Packaging: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 50nA @ 1V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 30mA (DC) Part Status: Obsolete(EOL) Family Name: NSR15DW1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-88/SC70-6/SOT-363 Voltage - Forward (Vf) (Maximum) @ If: 680mV @ 10mA Voltage - DC Reverse (Vr) (Maximum): 15V Alternative Parts (Cross-Reference): NSR15DW1; NSR15DW1T1G; NSR15ADXV6T5; Introduction Date: April 05, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1232266-NSR15DW1T1
Packaging: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 50nA @ 1V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 30mA (DC)
Part Status: Obsolete(EOL)
Family Name: NSR15DW1
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SC-88/SC70-6/SOT-363
Voltage - Forward (Vf) (Maximum) @ If: 680mV @ 10mA
Voltage - DC Reverse (Vr) (Maximum): 15V
Alternative Parts (Cross-Reference): NSR15DW1; NSR15DW1T1G; NSR15ADXV6T5;
Introduction Date: April 05, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - NSR15DW1T1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
NSR15DW1T1OSTR-ND
Diode Arrays NSR15DW1T1OSTR-ND
Diode Array 2 Independent Schottky 15V 30mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Independent Schottky 15V 30mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSR15DW1T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR15DW1T1
Discrete Semiconductor Products - Diodes - Rectifiers NSR15DW1T1
DIODE ARR SCHOTT 15V 30MA SC88

DIODE ARR SCHOTT 15V 30MA SC88

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number 1232266-NSR15DW1T1 NSR15DW1T1OSTR-ND NSR15DW1T1
Product Name Diodes, Rectifiers - Arrays - NSR15DW1T1 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
VF 0.6800 volts 0.6800 volts
VR 15 volts
IR 5.00E-5 mA
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14420-3025MG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-5)
View Details
Schottky Diodes & Rectifiers - 7384881P - RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Schottky
Diode Applications Rectifier; Switching
View Details
Rectifier Diodes, Type SBD - Model: YG865C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Diode Arrays - BAS40-06/DG/B2,215-ND - DigiKey
Specs
Arrangement Common Anode
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers