600 V, 3.0 A Ultrafast Rectifier, 2500-REEL Product overview: NRVUS360VBT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 3.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 3.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVUS360VBT3G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1232184-NRVUS360VBT3
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Diode Standard 600V 3A Surface Mount SMB
Diode Standard 600V 3A Surface Mount SMB
Diode Standard 600V 3A Surface Mount SMB
DIODE GEN PURP 600V 3A SMB
DIODE GEN PURP 600V 3A SMB
Rectifiers 3A 600V UFR RECTIFIER
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 280-NRVUS360VBT3G | 1232184-NRVUS360VBT3G | 488-NRVUS360VBT3GTR-ND | NRVUS360VBT3G | NRVUS360VBT3G | NRVUS360VBT3G |
| Product Name | 600 V 3.0 A Diode and Rectifier | Diodes, Rectifiers - Single - NRVUS360VBT3G | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||||
| Life Cycle Stage | Declining | |||||
| VF | 1.25 volts | 1.25 volts |