onsemi TVS Diodes NSPM0061MUT5G

Description
11.5V Clamp Ipp Tvs Diode Surface Mount 2-UDFN (1.6x1)
Request a Quote Datasheet
Description
11.5V Clamp Ipp Tvs Diode Surface Mount 2-UDFN (1.6x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - NSPM0061MUT5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
11.5V Clamp Ipp Tvs Diode Surface Mount 2-UDFN (1.6x1)

11.5V Clamp Ipp Tvs Diode Surface Mount 2-UDFN (1.6x1)

Buy Now Datasheet
Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Zener Voltage - Reverse Standoff (Typ): 6.3V (Max) Voltage - Breakdown (Min): 6.5V Voltage - Clamping (Max) @ Ipp: 11.5V Applications: General Purpose Capacitance @ Frequency: 12pF @ 1MHz

Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Zener
Voltage - Reverse Standoff (Typ): 6.3V (Max)
Voltage - Breakdown (Min): 6.5V
Voltage - Clamping (Max) @ Ipp: 11.5V
Applications: General Purpose
Capacitance @ Frequency: 12pF @ 1MHz

Buy Now Datasheet
6.3 V TVS Protection Diode - 144-NSPM0061MUT5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.3 V TVS Protection Diode
144-NSPM0061MUT5G
6.3 V TVS Protection Diode 144-NSPM0061MUT5G
ESD and Surge Protection, 6.3 V, 8000-REEL Product overview: NSPM0061MUT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 6.3 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NSPM0061MUT5G can be used for catalog matching and distributor lookup.

ESD and Surge Protection, 6.3 V, 8000-REEL Product overview: NSPM0061MUT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 6.3 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NSPM0061MUT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - NSPM0061MUT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
NSPM0061MUT5G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes NSPM0061MUT5G
TVS DIODE 6.3VWM 11.5VC 2UDFN

TVS DIODE 6.3VWM 11.5VC 2UDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number NSPM0061MUT5GOSTR-ND 144-NSPM0061MUT5G NSPM0061MUT5G
Product Name TVS Diodes Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes 6.3 V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 2-UDFN 2-UDFN (1.6x1)
VC 11.5 volts 11.5 volts 11.5 volts
Unlock Full Specs
to access all available technical data