onsemi Diode Arrays NSD070ALT1G

Description
Diode Array 1 Pair Common Anode Standard 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Anode Standard 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - NSD070ALT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Standard 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - NSD070ALT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Standard 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - NSD070ALT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Standard 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Dual 70 V Diode and Rectifier
286-NSD070ALT1G
Dual 70 V Diode and Rectifier 286-NSD070ALT1G
Dual Common Anode 70 V Switching Diode, 3000-REEL Product overview: NSD070ALT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 70 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NSD070ALT1G can be used for catalog matching and distributor lookup.

Dual Common Anode 70 V Switching Diode, 3000-REEL Product overview: NSD070ALT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 70 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NSD070ALT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1325149-NSD070ALT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1325149-NSD070ALT1G
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1325149-NSD070ALT1G
Manufacturer: onsemi Win Source Part Number: 1325149-NSD070ALT1G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Reel - TR Speed: Small Signal =< 200mA (Io), Any Speed Standard Package: 3,000 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 70 V Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Reverse Recovery Time (trr): 3 µs Current - Reverse Leakage @ Vr: 5 nA @ 70 V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 200mA Supplier Device Package: SOT-23-3 (TO-236) Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: NSD070ALT1GOSTR,NSD0 70ALT1G-ND,NSD070ALT 1GOSDKR,NSD070ALT1GO SCT Base Product Number: NSD070 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1325149-NSD070ALT1G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Reel - TR
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 70 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 3 µs
Current - Reverse Leakage @ Vr: 5 nA @ 70 V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA
Supplier Device Package: SOT-23-3 (TO-236)
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: NSD070ALT1GOSTR,NSD070ALT1G-ND,NSD070ALT1GOSDKR,NSD070ALT1GOSCT
Base Product Number: NSD070
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSD070ALT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSD070ALT1G
Discrete Semiconductor Products - Diodes - Rectifiers NSD070ALT1G
DIODE ARRAY GP 70V 200MA SOT23-3

DIODE ARRAY GP 70V 200MA SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number NSD070ALT1GOSDKR-ND 286-NSD070ALT1G 1325149-NSD070ALT1G NSD070ALT1G
Product Name Diode Arrays Dual 70 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Anode
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; TO-236-3, SC-59, SOT-23-3 SOT23
Diode Type Standard
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data