Manufacturer: onsemi
Win Source Part Number: 1324990-NSVBAT54LT1G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 100 mA
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 2 µA @ 25 V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Supplier Device Package: SOT-23-3 (TO-236)
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: ONSONSNSVBAT54LT1G,N
Base Product Number: NSVBAT54
RoHS Status: ROHS3 Compliant
Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
200 mA, 30 V, Schottky Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NSVBAT54LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 30 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 30 V, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVBAT54LT1G can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 200MA SOT23-3
DIODE SCHOTTKY 30V 200MA SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 1324990-NSVBAT54LT1G | NSVBAT54LT1GOSDKR-ND | 280-NSVBAT54LT1G | NSVBAT54LT1G | NSVBAT54LT1G |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky 200 mA 30 V SOT-23 Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SC-59; TO-236-3, SC-59, SOT-23-3 | Tape and Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 0.8000 volts | 0.8000 volts | 0.8000 volts | ||
| trr | 5 ns | 5 ns |