onsemi Schottky 40V 200MA Diode and Rectifier NSR0240MX2T5G

Description
DIODE SCHOTTKY 40V 200MA 2X2DFN Product overview: NSR0240MX2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0240MX2T5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 200MA 2X2DFN Product overview: NSR0240MX2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0240MX2T5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 200MA Diode and Rectifier - 280-NSR0240MX2T5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 200MA Diode and Rectifier
280-NSR0240MX2T5G
Schottky 40V 200MA Diode and Rectifier 280-NSR0240MX2T5G
DIODE SCHOTTKY 40V 200MA 2X2DFN Product overview: NSR0240MX2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0240MX2T5G can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 200MA 2X2DFN Product overview: NSR0240MX2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0240MX2T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1112570-NSR0240MX2T5G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1112570-NSR0240MX2T5G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1112570-NSR0240MX2T5G
Win Source Part Number: 1112570-NSR0240MX2T5 G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 8,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 40 V Capacitance @ Vr, F: 7pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: 2-XDFN Supplier Device Package: 2-X2DFN (1x0.6) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: onsemi Other Names: 488-NSR0240MX2T5GTR Base Product Number: NSR0240

Win Source Part Number: 1112570-NSR0240MX2T5G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 8,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 40 V
Capacitance @ Vr, F: 7pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: 2-XDFN
Supplier Device Package: 2-X2DFN (1x0.6)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: onsemi
Other Names: 488-NSR0240MX2T5GTR
Base Product Number: NSR0240

Buy Now
Single Diodes - 488-NSR0240MX2T5GDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 200MA 2X2DFN

DIODE SCHOTTKY 40V 200MA 2X2DFN

Buy Now Datasheet
Single Diodes - 488-NSR0240MX2T5GCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 200MA 2X2DFN

DIODE SCHOTTKY 40V 200MA 2X2DFN

Buy Now Datasheet
Single Diodes - 488-NSR0240MX2T5GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA (DC) Surface Mount 2-X2DFN (1x0.6)

Diode Schottky 40V 200mA (DC) Surface Mount 2-X2DFN (1x0.6)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSR0240MX2T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR0240MX2T5G
Discrete Semiconductor Products - Diodes - Rectifiers NSR0240MX2T5G
DIODE SCHOTTKY 40V 200MA 2X2DFN

DIODE SCHOTTKY 40V 200MA 2X2DFN

Supplier's Site
Single Diodes - NSR0240MX2T5G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NSR0240MX2T5G
Single Diodes NSR0240MX2T5G
DIODE SCHOTTKY 40V 200MA 2X2DFN

DIODE SCHOTTKY 40V 200MA 2X2DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes
Product Number 280-NSR0240MX2T5G 1112570-NSR0240MX2T5G 488-NSR0240MX2T5GDKR-ND NSR0240MX2T5G NSR0240MX2T5G
Product Name Schottky 40V 200MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape & Reel (TR) 2-XDFN 2-XDFN
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1464765 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod123f
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5620US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
Schottky barrier diode - 1PS74SB23-QX - Nexperia B.V.
Specs
Package SOT457; SOT457 SOT457
RoHS Compliant RoHS
IFSM 25 amps
View Details