Win Source Part Number: 1108190-NRVUS120VT3G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 875 mV @ 1 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 2 µA @ 200 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: NRVUS120VT3GOSDKR,NR
Base Product Number: NRVUS120
Power Rectifier, Ultra-Fast Recovery, 1 A, 200 V, 2500-REEL Product overview: NRVUS120VT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVUS120VT3G can be used for catalog matching and distributor lookup.
Diode Standard 200V 2A Surface Mount SMB
Diode Standard 200V 2A Surface Mount SMB
Diode Standard 200V 2A Surface Mount SMB
DIODE GEN PURP 200V 2A SMB
Rectifiers REC SMB SPECIAL ULTFST
DIODE GEN PURP 200V 2A SMB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 1108190-NRVUS120VT3G | 280-NRVUS120VT3G | NRVUS120VT3GOSCT-ND | NRVUS120VT3G | NRVUS120VT3G | NRVUS120VT3G |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 1 A 200 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes |
| Diode Type | Standard | |||||
| VF | 0.8750 volts | 0.8750 volts | 0.8750 volts | |||
| VR | 200 volts | 200 volts | ||||
| IR | 0.0020 mA | 0.0020 mA |