onsemi 5V TVS Protection Diode NSPM2051MUT5G

Description
TVS Diode, 5V, Unidirectional, 2-Terminal, Silicon Product overview: NSPM2051MUT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NSPM2051MUT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, 5V, Unidirectional, 2-Terminal, Silicon Product overview: NSPM2051MUT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NSPM2051MUT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V TVS Protection Diode - 144-NSPM2051MUT5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V TVS Protection Diode
144-NSPM2051MUT5G
5V TVS Protection Diode 144-NSPM2051MUT5G
TVS Diode, 5V, Unidirectional, 2-Terminal, Silicon Product overview: NSPM2051MUT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NSPM2051MUT5G can be used for catalog matching and distributor lookup.

TVS Diode, 5V, Unidirectional, 2-Terminal, Silicon Product overview: NSPM2051MUT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NSPM2051MUT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - NSPM2051MUT5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 2-UDFN (1.6x1)

10.5V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 2-UDFN (1.6x1)

Buy Now Datasheet
TVS Diodes - NSPM2051MUT5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 2-UDFN (1.6x1)

10.5V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 2-UDFN (1.6x1)

Buy Now Datasheet
TVS Diodes - NSPM2051MUT5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 2-UDFN (1.6x1)

10.5V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 2-UDFN (1.6x1)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1334924-NSPM2051MUT5G - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334924-NSPM2051MUT5G
Circuit Protection - TVS - Diodes 1334924-NSPM2051MUT5G
Manufacturer: onsemi Win Source Part Number: 1334924-NSPM2051MUT5 G Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: General Purpose Standard Package: 8,000 Mounting: Surface Mount Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 5.1V Voltage - Clamping (Max) @ Ipp: 10.5V Power Line Protection: No Capacitance @ Frequency: 380pF @ 1MHz (Max) Current - Peak Pulse (10/1000µs): 100A (8/20µs) Supplier Device Package: 2-UDFN (1.6x1) Temperature Range - Operating: -65°C ~ 150°C (TJ) Case / Package: 2-UDFN ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: NSPM2051MUT5GOSTR,NS PM2051MUT5GOSCT,NSPM 2051MUT5GOSDKR Base Product Number: NSPM2051 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1334924-NSPM2051MUT5G
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 8,000
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 5.1V
Voltage - Clamping (Max) @ Ipp: 10.5V
Power Line Protection: No
Capacitance @ Frequency: 380pF @ 1MHz (Max)
Current - Peak Pulse (10/1000µs): 100A (8/20µs)
Supplier Device Package: 2-UDFN (1.6x1)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: 2-UDFN
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NSPM2051MUT5GOSTR,NSPM2051MUT5GOSCT,NSPM2051MUT5GOSDKR
Base Product Number: NSPM2051
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
TVS Diodes NSPM2051MUT5G
TVS DIODE 5VWM 10.5VC 2UDFN

TVS DIODE 5VWM 10.5VC 2UDFN

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - NSPM2051MUT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
NSPM2051MUT5G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes NSPM2051MUT5G
TVS DIODE 5VWM 10.5VC 2UDFN

TVS DIODE 5VWM 10.5VC 2UDFN

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - NSPM2051MUT5G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
NSPM2051MUT5G
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) NSPM2051MUT5G
10.5V 5.1V UDFN-2(1x1.6) Electrostatic and Surge Protection (TVS/ESD) ROHS

10.5V 5.1V UDFN-2(1x1.6) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Diode, Esd Protection, 5V, Udfn; Clamping Voltage Vc Max Onsemi - 13AC0570 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5V, Udfn; Clamping Voltage Vc Max Onsemi
13AC0570
Diode, Esd Protection, 5V, Udfn; Clamping Voltage Vc Max Onsemi 13AC0570
DIODE, ESD PROTECTION, 5V, UDFN; Clamping Voltage Vc Max:10.5V; Diode Case Style:UDFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD PROTECTION, 5V, UDFN; Clamping Voltage Vc Max:10.5V; Diode Case Style:UDFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-NSPM2051MUT5G NSPM2051MUT5GOSTR-ND 1334924-NSPM2051MUT5G NSPM2051MUT5G NSPM2051MUT5G NSPM2051MUT5G 13AC0570
Product Name 5V TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Diode, Esd Protection, 5V, Udfn; Clamping Voltage Vc Max Onsemi
Configuration Single Single
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package 2-UDFN 2-UDFN 2-UDFN 2-UDFN (1.6x1)
VC 10.5 volts 10.5 volts 10.5 volts 10.5 volts 10.5 volts
VBR 5.1 volts 5.1 volts 5.1 volts 5.1 volts 5.1 volts
Unlock Full Specs
to access all available technical data