Diode Standard 50V 1A Surface Mount SOD-123FL
DIODE GEN PURP 50V 1A SOD123FL
RECTIFIER, SINGLE, 50V, 1A, SOD-123FL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 488-NRVUS1AFATR-ND | NRVUS1AFA | 91AH8419 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 50V, 1A, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi |
| Tj | -55 to 150 C (-67 to 302 F) | ||
| Package | SOD-123 | ||
| Life Cycle Stage | Declining | ||
| VF | 0.9500 volts | 0.9500 volts |