Win Source Part Number: 1356233-NSVD350HT1G
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Base Product Number: NSVD350
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 350 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr): 55 ns
Current - Reverse Leakage @ Vr: 5 µA @ 350 V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 155°C
350 V Switching Diode High Voltage, 3000-REEL Product overview: NSVD350HT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 350 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVD350HT1G can be used for catalog matching and distributor lookup.
Diode Standard 350V 200mA (DC) Surface Mount SOD-323
Diode Standard 350V 200mA (DC) Surface Mount SOD-323
Diode Standard 350V 200mA (DC) Surface Mount SOD-323
DIODE GEN PURP 350V 200MA SOD323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1356233-NSVD350HT1G | 280-NSVD350HT1G | 488-NSVD350HT1GCT-ND | NSVD350HT1G |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | 350 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 1.1 volts | 1.1 volts | ||
| VR | 350 volts | |||
| IR | 0.0050 mA | |||
| trr | 55 ns |