Manufacturer: ON Semiconductor
Win Source Part Number: 887620-NRVUD340T4G-V
Series: SWITCHMODE™
Features: Diode Standard 400 V 3A Surface Mount DPAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: NRVUD340
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NRVUD340T4G, NRVUD340T4G-ND
DIODE GEN PURP 400V 3A DPAK Product overview: NRVUD340T4G-VF01 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVUD340T4G-VF01
Diode Standard 400V 3A Surface Mount DPAK
Rectifiers 3A 400V ULTRAFAST
DIODE GEN PURP 400V 3A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 887620-NRVUD340T4G-VF01 | 280-NRVUD340T4G-VF01 | NRVUD340T4G-VF01-ND | NRVUD340T4G-VF01 | NRVUD340T4G-VF01 |
| Product Name | Diodes, Rectifiers - Single - NRVUD340T4G-VF01 | 400V 3A DPAK Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Standard 400 V 3A Surface Mount DPAK | ||||
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |