7.6V Clamp 45A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
7.6V Clamp 45A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
TVS DIODE 3.3VWM 7.6VC 2X2DFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 488-NSPM3031MXT5GCT-ND | NSPM3031MXT5G |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 2-XDFN | 2-X2DFN (1x0.6) |
| VC | 7.6 volts | 7.6 volts |