DIODE GEN PURP 400V 8A TO220AC Product overview: NS8GT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NS8GT-E3/45 can be used for catalog matching and distributor lookup.
Diode Standard 400V 8A Through Hole TO-220AC
Manufacturer: Vishay
Win Source Part Number: 130116-NS8GT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 8A
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 400V 8A TO220AC
ZENER DIODE SOD123-G3 ROHS COMPLIANT: YES
Rectifiers 400 Volt 8.0 Amp 125 Amp IFSM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Zener Diodes | Rectifiers |
| Product Number | 280-NS8GT-E3/45 | NS8GT-E3/45GI-ND | 130116-NS8GT-E3/45 | NS8GT-E3/45 | 96AC1966 | NS8GT-E3/45 |
| Product Name | 400V 8A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - NS8GT-E3/45 | Discrete Semiconductor Products - Diodes - Rectifiers | Zener Diode Sod123-G3 Rohs Compliant Vishay | Rectifiers |
| Package | Tube | TO-220 | TO-220AC-2 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Standard |