onsemi RF Diodes NSR201MXT5G

Description
Diode Schottky 2V 50mA (DC) Surface Mount 2-X2DFN (1x0.6)
Request a Quote Datasheet
Description
Diode Schottky 2V 50mA (DC) Surface Mount 2-X2DFN (1x0.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - NSR201MXT5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 2V 50mA (DC) Surface Mount 2-X2DFN (1x0.6)

Diode Schottky 2V 50mA (DC) Surface Mount 2-X2DFN (1x0.6)

Buy Now Datasheet
RF Diodes - NSR201MXT5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 2V 50mA (DC) Surface Mount 2-X2DFN (1x0.6)

Diode Schottky 2V 50mA (DC) Surface Mount 2-X2DFN (1x0.6)

Buy Now Datasheet
RF Diodes - NSR201MXT5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 2V 50mA (DC) Surface Mount 2-X2DFN (1x0.6)

Diode Schottky 2V 50mA (DC) Surface Mount 2-X2DFN (1x0.6)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - 1367249-NSR201MXT5G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - RF Diodes
1367249-NSR201MXT5G
Discrete Semiconductor Products - Diodes - RF Diodes 1367249-NSR201MXT5G
Win Source Part Number: 1367249-NSR201MXT5G Category: Discrete Semiconductor Products - Diodes - RF Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 2-XDFN Supplier Device Package: 2-X2DFN (1x0.6) Base Product Number: NSR201 HTSUS: 8541.10.0070 REACH Status: REACH Unaffected ECCN: EAR99 Capacitance @ Vr, F: 0.2pF @ 0V, 1MHz Diode Type: Schottky - Single Voltage - Peak Reverse (Max): 2V Current - Max: 50 mA Resistance @ If, F: 18Ohm @ 10mA, 1MHz

Win Source Part Number: 1367249-NSR201MXT5G
Category: Discrete Semiconductor Products - Diodes - RF Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 2-XDFN
Supplier Device Package: 2-X2DFN (1x0.6)
Base Product Number: NSR201
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Vr, F: 0.2pF @ 0V, 1MHz
Diode Type: Schottky - Single
Voltage - Peak Reverse (Max): 2V
Current - Max: 50 mA
Resistance @ If, F: 18Ohm @ 10mA, 1MHz

Buy Now Datasheet
Schottky 2V DFN Diode and Rectifier - 284-NSR201MXT5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 2V DFN Diode and Rectifier
284-NSR201MXT5G
Schottky 2V DFN Diode and Rectifier 284-NSR201MXT5G
RF Diode Schottky 2V 2-Pin X2-DFN T/R Product overview: NSR201MXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2V, DFN. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2V, DFN, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-NSR201MXT5G can be used for catalog matching and distributor lookup.

RF Diode Schottky 2V 2-Pin X2-DFN T/R Product overview: NSR201MXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2V, DFN. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2V, DFN, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-NSR201MXT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSR201MXT5G
Schottky Diodes & Rectifiers NSR201MXT5G
Schottky Diodes & Rectifiers RF SCHOTTKY BARRIER DIODE

Schottky Diodes & Rectifiers RF SCHOTTKY BARRIER DIODE

Buy Now Datasheet
Schottky Diode, Single, 2V, X2Dfn; Diode Configuration Onsemi - 62AC7347 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, Single, 2V, X2Dfn; Diode Configuration Onsemi
62AC7347
Schottky Diode, Single, 2V, X2Dfn; Diode Configuration Onsemi 62AC7347
SCHOTTKY DIODE, SINGLE, 2V, X2DFN; Diode Configuration:Single ; Reverse Voltage Vr:2V; Forward Current If Max:50mA; Forward Voltage VF Max:320mV; Capacitance Ct:0.15pF; Diode Case Style:X2DFN; No. of Pins:2 Pin; Product Range:-; RoHS Compliant: Yes

SCHOTTKY DIODE, SINGLE, 2V, X2DFN; Diode Configuration:Single; Reverse Voltage Vr:2V; Forward Current If Max:50mA; Forward Voltage VF Max:320mV; Capacitance Ct:0.15pF; Diode Case Style:X2DFN; No. of Pins:2 Pin; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - NSR201MXT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
NSR201MXT5G
Discrete Semiconductor Products - Diodes - RF Diodes NSR201MXT5G
DIODE SCHOTTKY 2V 50MA 2X2DFN

DIODE SCHOTTKY 2V 50MA 2X2DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes RF Diodes Rectifiers Schottky Diodes Schottky Diodes RF Diodes
Product Number NSR201MXT5GOSTR-ND 1367249-NSR201MXT5G 284-NSR201MXT5G NSR201MXT5G 62AC7347 NSR201MXT5G
Product Name RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes Schottky 2V DFN Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diode, Single, 2V, X2Dfn; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single Single
Diode Type Schottky Schottky; Schottky - Single
Package 2-XDFN 2-XDFN X2DFN-2 X2DFN 2-X2DFN (1x0.6)
VR 2 volts
CT 0.2000 pF 0.2000 pF
Unlock Full Specs
to access all available technical data