onsemi Schottky 500 mA 40 V 40V Diode and Rectifier NSVR05F40NXT5G

Description
500 mA, 40 V, Schottky Barrier Diode DSN2 0402 Schottky Diode 40V 0.5 A, 5000-DSFTP Product overview: NSVR05F40NXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 500 mA, 40 V, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500 mA, 40 V, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVR05F40NXT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500 mA, 40 V, Schottky Barrier Diode DSN2 0402 Schottky Diode 40V 0.5 A, 5000-DSFTP Product overview: NSVR05F40NXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 500 mA, 40 V, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500 mA, 40 V, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVR05F40NXT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 500 mA 40 V 40V Diode and Rectifier - 280-NSVR05F40NXT5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 500 mA 40 V 40V Diode and Rectifier
280-NSVR05F40NXT5G
Schottky 500 mA 40 V 40V Diode and Rectifier 280-NSVR05F40NXT5G
500 mA, 40 V, Schottky Barrier Diode DSN2 0402 Schottky Diode 40V 0.5 A, 5000-DSFTP Product overview: NSVR05F40NXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 500 mA, 40 V, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500 mA, 40 V, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVR05F40NXT5G can be used for catalog matching and distributor lookup.

500 mA, 40 V, Schottky Barrier Diode DSN2 0402 Schottky Diode 40V 0.5 A, 5000-DSFTP Product overview: NSVR05F40NXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 500 mA, 40 V, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500 mA, 40 V, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVR05F40NXT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324998-NSVR05F40NXT5G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324998-NSVR05F40NXT5G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324998-NSVR05F40NXT5G
Manufacturer: onsemi Win Source Part Number: 1324998-NSVR05F40NXT 5G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 5,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 460 mV @ 500 mA Current - Reverse Leakage @ Vr: 75 µA @ 40 V Capacitance @ Vr, F: 35pF @ 10V, 1MHz Operating Temperature - Junction: -40°C ~ 150°C Supplier Device Package: 2-DSN (1x0.6), (0402) Case / Package: 0402 (1006 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: NSVR05F40NXT5GOSDKR, NSVR05F40NXT5G-ND,ON SONSNSVR05F40NXT5G,N SVR05F40NXT5GOSCT,21 56-NSVR05F40NXT5G-OS ,NSVR05F40NXT5GOSTR Base Product Number: NSVR05 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324998-NSVR05F40NXT5G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 5,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 460 mV @ 500 mA
Current - Reverse Leakage @ Vr: 75 µA @ 40 V
Capacitance @ Vr, F: 35pF @ 10V, 1MHz
Operating Temperature - Junction: -40°C ~ 150°C
Supplier Device Package: 2-DSN (1x0.6), (0402)
Case / Package: 0402 (1006 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: NSVR05F40NXT5GOSDKR,NSVR05F40NXT5G-ND,ONSONSNSVR05F40NXT5G,NSVR05F40NXT5GOSCT,2156-NSVR05F40NXT5G-OS,NSVR05F40NXT5GOSTR
Base Product Number: NSVR05
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Diodes - NSVR05F40NXT5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 500mA (DC) Surface Mount 2-DSN (1x0.6), (0402)

Diode Schottky 40V 500mA (DC) Surface Mount 2-DSN (1x0.6), (0402)

Buy Now Datasheet
Single Diodes - NSVR05F40NXT5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 500mA (DC) Surface Mount 2-DSN (1x0.6), (0402)

Diode Schottky 40V 500mA (DC) Surface Mount 2-DSN (1x0.6), (0402)

Buy Now Datasheet
Single Diodes - NSVR05F40NXT5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 500mA (DC) Surface Mount 2-DSN (1x0.6), (0402)

Diode Schottky 40V 500mA (DC) Surface Mount 2-DSN (1x0.6), (0402)

Buy Now Datasheet
Single Diodes - NSVR05F40NXT5G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NSVR05F40NXT5G
Single Diodes NSVR05F40NXT5G
DIODE SCHOTTKY 40V 500MA 2DSN

DIODE SCHOTTKY 40V 500MA 2DSN

Supplier's Site Datasheet
Diode, Schottky, Aec-Q101, 40V, Dsn; Diode Configuration Onsemi - 50AC6472 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Aec-Q101, 40V, Dsn; Diode Configuration Onsemi
50AC6472
Diode, Schottky, Aec-Q101, 40V, Dsn; Diode Configuration Onsemi 50AC6472
DIODE, SCHOTTKY, AEC-Q101, 40V, DSN; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):500mA; Forward Voltage VF Max:460mV; Forward Surge Current Ifsm Max:10A; Operating Temperature RoHS Compliant: Yes

DIODE, SCHOTTKY, AEC-Q101, 40V, DSN; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):500mA; Forward Voltage VF Max:460mV; Forward Surge Current Ifsm Max:10A; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSVR05F40NXT5G
Schottky Diodes & Rectifiers NSVR05F40NXT5G
Schottky Diodes & Rectifiers 0402 FC SCHOTTKY DIODES

Schottky Diodes & Rectifiers 0402 FC SCHOTTKY DIODES

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSVR05F40NXT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSVR05F40NXT5G
Discrete Semiconductor Products - Diodes - Rectifiers NSVR05F40NXT5G
DIODE SCHOTTKY 40V 500MA 2DSN

DIODE SCHOTTKY 40V 500MA 2DSN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-NSVR05F40NXT5G 1324998-NSVR05F40NXT5G NSVR05F40NXT5GOSTR-ND NSVR05F40NXT5G 50AC6472 NSVR05F40NXT5G NSVR05F40NXT5G
Product Name Schottky 500 mA 40 V 40V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Single Diodes Diode, Schottky, Aec-Q101, 40V, Dsn; Diode Configuration Onsemi Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel 0402 (1006 Metric) 0402 (1006 Metric)
IO 0.5000 amps
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data