Manufacturer: ON Semiconductor
Win Source Part Number: 096734-NSR0170P2T5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Current - Average Rectified (Io): 70mA (DC)
Voltage - Forward (Vf) (Max) @ If: 730mV @ 15mA
Current - Reverse Leakage @ Vr: 3μA @ 70V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-923
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Diode Schottky 70V 70mA (DC) Surface Mount SOD-923
Diode Schottky 70V 70mA (DC) Surface Mount SOD-923
Diode Schottky 70V 70mA (DC) Surface Mount SOD-923
100 mA, 70 V, Schottky Barrier Diode, SOD-923, 1.0x0.6, 0.40 Max Height, 8000-REEL Product overview: NSR0170P2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 mA, 70 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 mA, 70 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0170P2T5G can be used for catalog matching and distributor lookup.
SCHOTTKY RECTIFIER, 70mA, 70V, SOD-923, FULL REEL; Diode Configuration:Single
SCHOTTKY DIODE, AEC-Q101, 70V, SOD-923; Diode Configuration:Single
Schottky Diodes & Rectifiers 70V SCHOTTKY DIODE SOD923
DIODE SCHOTTKY 70V 70MA SOD923
DIODE SCHOTTKY 70V 70MA SOD923
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 096734-NSR0170P2T5G | NSR0170P2T5GOSDKR-ND | 280-NSR0170P2T5G | 01P5102 | 81Y7014 | NSR0170P2T5G | NSR0170P2T5G | NSR0170P2T5G |
| Product Name | Diodes, Rectifiers - Single - NSR0170P2T5G | Single Diodes | Schottky 100 mA 70 V Diode and Rectifier | Schottky Rectifier, 70Ma, 70V, Sod-923, Full Reel; Diode Configuration Onsemi | Schottky Diode, Aec-Q101, 70V, Sod-923; Diode Configuration Onsemi | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Active | ||||||
| Package | SOD-923 | Tape and Reel | SOD-923 | SOD-923 | ||||
| VF | 0.7300 volts | 0.6400 volts | 0.7300 volts | 0.7300 volts | 0.7300 volts | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ? to 150 C (? to 302 F) | ? to 150 C (? to 302 F) | |||
| RoHS Compliant | RoHS | RoHS | RoHS |