Manufacturer: onsemi
Win Source Part Number: 1324981-NSVR0170P2T5
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 8,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70 V
Current - Average Rectified (Io): 70mA
Voltage - Forward (Vf) (Max) @ If: 730 mV @ 15 A
Current - Reverse Leakage @ Vr: 3 µA @ 70 V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: SOD-923
Case / Package: SOD-923
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: NSVR0170P2T5G-ND,488
Base Product Number: NSVR0170
RoHS Status: ROHS3 Compliant
100 mA, 70 V, Schottky Barrier Diode, 8000-REEL Product overview: NSVR0170P2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 mA, 70 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 mA, 70 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVR0170P2T5G can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 70V 70MA SOD923
Diode Schottky 70V 70mA (DC) Surface Mount SOD-923
DIODE SCHOTTKY 70V 70MA SOD923
DIODE SCHOTTKY 70V 70MA SOD923
Schottky Diodes & Rectifiers 70V 0.07A LOW IR SOD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1324981-NSVR0170P2T5G | 280-NSVR0170P2T5G | 488-NSVR0170P2T5GCT-ND | NSVR0170P2T5G | NSVR0170P2T5G |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 100 mA 70 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | SOD-923 | SOD-923-2 |