onsemi 200 V Diode and Rectifier NSVBAS20LT3G

Description
200 V Switching Diode, 10000-REEL Product overview: NSVBAS20LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVBAS20LT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200 V Switching Diode, 10000-REEL Product overview: NSVBAS20LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVBAS20LT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200 V Diode and Rectifier
280-NSVBAS20LT3G
200 V Diode and Rectifier 280-NSVBAS20LT3G
200 V Switching Diode, 10000-REEL Product overview: NSVBAS20LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVBAS20LT3G can be used for catalog matching and distributor lookup.

200 V Switching Diode, 10000-REEL Product overview: NSVBAS20LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVBAS20LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NSVBAS20LT3G - 929402-NSVBAS20LT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSVBAS20LT3G
929402-NSVBAS20LT3G
Diodes, Rectifiers - Single - NSVBAS20LT3G 929402-NSVBAS20LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 929402-NSVBAS20LT3G Series: Automotive, AEC-Q101 Features: Diode Standard 200 V 200mA (DC) Surface Mount SOT-23-3 (TO-236) Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: NSVBAS20 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070

Manufacturer: ON Semiconductor
Win Source Part Number: 929402-NSVBAS20LT3G
Series: Automotive, AEC-Q101
Features: Diode Standard 200 V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: NSVBAS20
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070

Buy Now Datasheet
Single Diodes - 488-NSVBAS20LT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 200V 200MA SOT233

DIODE STANDARD 200V 200MA SOT233

Buy Now Datasheet
Single Diodes - 488-NSVBAS20LT3GCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 200V 200MA SOT233

DIODE STANDARD 200V 200MA SOT233

Buy Now Datasheet
Single Diodes - 488-NSVBAS20LT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 200V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSVBAS20LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSVBAS20LT3G
Discrete Semiconductor Products - Diodes - Rectifiers NSVBAS20LT3G
DIODE GP 200V 200MA SOT23-3

DIODE GP 200V 200MA SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-NSVBAS20LT3G 929402-NSVBAS20LT3G 488-NSVBAS20LT3GDKR-ND NSVBAS20LT3G
Product Name 200 V Diode and Rectifier Diodes, Rectifiers - Single - NSVBAS20LT3G Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOT23
RoHS Compliant RoHS
IO 0.2000 amps
Diode Type Diode Standard 200 V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1464779P - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SMAF
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N3647 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 14 amps
IF 600 mA
trr 2500 ns
View Details
Medium power Schottky barrier single diode - BAT760,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
7 suppliers
Specs
Life Cycle Stage Removed
VF 1.35 volts
View Details