11.5V Clamp 70A (8/20µs) Ipp Tvs Diode Surface Mount 2-UDFN (1.6x1)
TVS DIODE 5VWM 11.5VC 2UDFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | NSPM0051MUT5GOSTR-ND | NSPM0051MUT5G |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 2-UDFN | 2-UDFN (1.6x1) |
| VC | 11.5 volts | 11.5 volts |