100 V Switching Diode, 10000-REEL Product overview: NSVBAS16WT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVBAS16WT3G can be used for catalog matching and distributor lookup.
Diode Standard 100V 200mA (DC) Surface Mount SC-70-3 (SOT323)
Manufacturer: ON Semiconductor
Win Source Part Number: 929400-NSVBAS16WT3G
Series: Automotive, AEC-Q101
Features: Diode Standard 100 V 200mA (DC) Surface Mount SC-70-3 (SOT323)
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: NSVBAS16
Categories: Discrete Semiconductor Products
Case / Package: SC-70-3 (SOT323)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
DIODE GP 100V 200MA SC70-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-NSVBAS16WT3G | NSVBAS16WT3G-ND | 929400-NSVBAS16WT3G | NSVBAS16WT3G |
| Product Name | 100 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - NSVBAS16WT3G | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | |||
| RoHS Compliant | RoHS | |||
| IO | 0.2000 amps | |||
| Tj | -55 to 150 C (-67 to 302 F) |