DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 180 190 200 210 220 230 238 239 240 241 242 243 244 245 246 247 248 249 250 260 270 280 290 300 310 350 400 417
Product Name Notes
10.5V Clamp 38.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
10.8V Clamp 37A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
11.3V Clamp 35.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
12.1V Clamp 33.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
12.5V Clamp 32A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
13.4V Clamp 29.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
13.8V Clamp 29A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
137V Clamp 2.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
137V Clamp 3.1A Ipp Tvs Diode Through Hole DO-41
137V Clamp 3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
137V Clamp 3A Ipp Tvs Diode Through Hole DO-41
14.5V Clamp 27.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
14.5V Clamp 28.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
14.5V Clamp 28.3A Ipp Tvs Diode Through Hole DO-41
14.5V Clamp 29A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
14.5V Clamp 29A Ipp Tvs Diode Through Hole DO-41
143.85V Clamp 3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
144V Clamp 2.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
144V Clamp 2.9A Ipp Tvs Diode Through Hole DO-41
15.23V Clamp 28.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
15.6V Clamp 25.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
15.6V Clamp 26.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
15.6V Clamp 27A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
15.6V Clamp 27A Ipp Tvs Diode Through Hole DO-41
152V Clamp 2.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
152V Clamp 2.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
152V Clamp 2.7A Ipp Tvs Diode Through Hole DO-41
152V Clamp 2.8A Ipp Tvs Diode Through Hole DO-41
158V Clamp 2.7A Ipp Tvs Diode Through Hole DO-41
159.6V Clamp 2.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
15V Clamp 28A Ipp Tvs Diode Through Hole DO-41
16.2V Clamp 24.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
16.2V Clamp 26A Ipp Tvs Diode Through Hole DO-41
16.38V Clamp 26.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
16.7V Clamp 24.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
16.7V Clamp 24.6A Ipp Tvs Diode Through Hole DO-41
16.7V Clamp 24A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
16.7V Clamp 25A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
16.7V Clamp 25A Ipp Tvs Diode Through Hole DO-41
165V Clamp 2.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
165V Clamp 2.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
165V Clamp 2.5A Ipp Tvs Diode Through Hole DO-41
17.3V Clamp 23.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
17.3V Clamp 24A Ipp Tvs Diode Through Hole DO-41
17.54V Clamp 24.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
173.25V Clamp 2.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
173V Clamp 2.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
173V Clamp 2.4A Ipp Tvs Diode Through Hole DO-41
179V Clamp 2.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
179V Clamp 2.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
179V Clamp 2.3A Ipp Tvs Diode Through Hole DO-41
18.2V Clamp 22.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
18.2V Clamp 22.5A Ipp Tvs Diode Through Hole DO-41
18.2V Clamp 22A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
18.2V Clamp 23A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
18.2V Clamp 23A Ipp Tvs Diode Through Hole DO-41
187.95V Clamp 2.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
187V Clamp 2.2A Ipp Tvs Diode Through Hole DO-41
19.11V Clamp 22.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
19V Clamp 21.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
19V Clamp 22A Ipp Tvs Diode Through Hole DO-41
207V Clamp 1.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
207V Clamp 2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
207V Clamp 2A Ipp Tvs Diode Through Hole DO-41
21.2V Clamp 18.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
21.2V Clamp 19.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
21.2V Clamp 19.3A Ipp Tvs Diode Through Hole DO-41
21.2V Clamp 20A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
21.2V Clamp 20A Ipp Tvs Diode Through Hole DO-41
215V Clamp 1.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
215V Clamp 2A Ipp Tvs Diode Through Hole DO-41
217.35V Clamp 2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
22.26V Clamp 19.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
22.5V Clamp 17.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
22V Clamp 18.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
23.5V Clamp 17A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
25.5V Clamp 15.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
26.5V Clamp 15.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
29.1V Clamp 13.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
30.6V Clamp 13.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
31.9V Clamp 12.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
33.2V Clamp 12A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
34.2V Clamp 11.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
37.5V Clamp 10.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
39.1V Clamp 10.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
41.4V Clamp 9.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
43.5V Clamp 9.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
45.7V Clamp 8.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
49.9V Clamp 8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
52V Clamp 7.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
53.9V Clamp 7.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
56.4V Clamp 7.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
59.3V Clamp 6.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
TVS DIODE 10.2VWM 16.7V DO204AC
TVS DIODE 10.2VWM 16.7V DO204AL
TVS DIODE 10.2VWM 16.7VC DO41
TVS DIODE 10.5VWM 19VC DO204AL
TVS DIODE 102VWM 165VC DO204AC
TVS DIODE 102VWM 165VC DO204AL
TVS DIODE 102VWM 165VC DO41
TVS DIODE 105VWM 187VC DO204AL
TVS DIODE 11.1VWM 18.2V DO204AC
TVS DIODE 11.1VWM 18.2V DO204AL
TVS DIODE 11.1VWM 18.2VC DO41
TVS DIODE 111VWM 179VC DO204AC
TVS DIODE 111VWM 179VC DO204AL
TVS DIODE 111VWM 179VC DO41
TVS DIODE 12.1VWM 22VC DO204AL
TVS DIODE 12.8VWM 21.2V DO204AC
TVS DIODE 12.8VWM 21.2V DO204AL
TVS DIODE 12.8VWM 21.2VC DO41
TVS DIODE 121VWM 215VC DO204AL
TVS DIODE 128VWM 207VC DO204AC
TVS DIODE 128VWM 207VC DO204AL
TVS DIODE 128VWM 207VC DO41
TVS DIODE 8.1VWM 15VC DO204AL
TVS DIODE 8.55VWM 14.5V DO204AL
TVS DIODE 8.55VWM 14.5VC DO41
TVS DIODE 8.5VWM 14.5V DO204AC
TVS DIODE 8.6VWM 14.5VC DO41
TVS DIODE 8.92VWM 16.2V DO204AL
TVS DIODE 81VWM 144VC DO204AL
TVS DIODE 85.5VWM 137V DO204AC
TVS DIODE 85.5VWM 137V DO204AL
TVS DIODE 85.5VWM 137VC DO41
TVS DIODE 89.2VWM 158V DO204AL
TVS DIODE 9.4VWM 15.6V DO204AC
TVS DIODE 9.4VWM 15.6V DO204AL
TVS DIODE 9.4VWM 15.6VC DO41
TVS DIODE 9.72VWM 17.3V DO204AL
TVS DIODE 94VWM 152VC DO204AC
TVS DIODE 94VWM 152VC DO204AL
TVS DIODE 94VWM 152VC DO41
TVS DIODE 97.2VWM 173V DO204AL

<< Prev Next >>