RF Diode PIN - 1 Pair Series Connection 50V 50mA 100mW SC-70 / MCP3
RF Diode PIN - 1 Pair Series Connection 50V 50mA 100mW SC-70 / MCP3
RF Diode PIN - 1 Pair Series Connection 50V 50mA 100mW SC-70 / MCP3
DIODE PIN 50V 100MW SC70/MCPH3
PIN DIODE, AEC-Q101, 50V, 0.05A, SC-70-3; Diode Configuration:Dual Series; Resistance @ If:4.5ohm; Breakdown Voltage Vbr:50V; Diode Case Style:SC-70; No. of Pins:3 Pin; Total Capacitance Ct:0.23pF; Forward Current If(AV):50mA; RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | PIN Diodes |
| Product Number | NSVP249SDSF3T1GOSTR-ND | NSVP249SDSF3T1G | 48AC1734 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | Pin Diode, Aec-Q101, 50V, 0.05A, Sc-70-3; Diode Configuration Onsemi |
| Configuration | Single | ||
| Diode Type | PIN | ||
| Package | SOT323; SC-70, SOT-323 | SC-70 / MCP3 | SC-70 |
| VR | 50 volts | ||
| CT | 0.2300 pF |