onsemi Schottky 250 mA 40 V Diode and Rectifier NSVR0340HT1G

Description
250 mA, 40 V, Low VF SOD-323 Schottky Diode, 3000-REEL Product overview: NSVR0340HT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 250 mA, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250 mA, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVR0340HT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
250 mA, 40 V, Low VF SOD-323 Schottky Diode, 3000-REEL Product overview: NSVR0340HT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 250 mA, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250 mA, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVR0340HT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 250 mA 40 V Diode and Rectifier - 280-NSVR0340HT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 250 mA 40 V Diode and Rectifier
280-NSVR0340HT1G
Schottky 250 mA 40 V Diode and Rectifier 280-NSVR0340HT1G
250 mA, 40 V, Low VF SOD-323 Schottky Diode, 3000-REEL Product overview: NSVR0340HT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 250 mA, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250 mA, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVR0340HT1G can be used for catalog matching and distributor lookup.

250 mA, 40 V, Low VF SOD-323 Schottky Diode, 3000-REEL Product overview: NSVR0340HT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 250 mA, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250 mA, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVR0340HT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NSVR0340HT1G - 887726-NSVR0340HT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSVR0340HT1G
887726-NSVR0340HT1G
Diodes, Rectifiers - Single - NSVR0340HT1G 887726-NSVR0340HT1G
Manufacturer: ON Semiconductor Win Source Part Number: 887726-NSVR0340HT1G Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 250mA (DC) Surface Mount SOD-323 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: NSVR0340 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: NSVR0340HT1GOSDKR, NSVR0340HT1G-ND, NSVR0340HT1GOSTR, NSVR0340HT1GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 887726-NSVR0340HT1G
Series: Automotive, AEC-Q101
Features: Diode Schottky 40 V 250mA (DC) Surface Mount SOD-323
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: NSVR0340
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: NSVR0340HT1GOSDKR, NSVR0340HT1G-ND, NSVR0340HT1GOSTR, NSVR0340HT1GOSCT

Buy Now Datasheet
Single Diodes - NSVR0340HT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 250mA (DC) Surface Mount SOD-323

Diode Schottky 40V 250mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - NSVR0340HT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NSVR0340HT1GOSTR-ND
Single Diodes NSVR0340HT1GOSTR-ND
Diode Schottky 40V 250mA (DC) Surface Mount SOD-323

Diode Schottky 40V 250mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - NSVR0340HT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NSVR0340HT1GOSCT-ND
Single Diodes NSVR0340HT1GOSCT-ND
Diode Schottky 40V 250mA (DC) Surface Mount SOD-323

Diode Schottky 40V 250mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSVR0340HT1G
Schottky Diodes & Rectifiers NSVR0340HT1G
Schottky Diodes & Rectifiers SOD323 SCHTY BARRIER DIODE

Schottky Diodes & Rectifiers SOD323 SCHTY BARRIER DIODE

Buy Now Datasheet
Diode, Schottky, Aec-Q101, 40V, Sod-323; Diode Configuration Onsemi - 50AC6471 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Aec-Q101, 40V, Sod-323; Diode Configuration Onsemi
50AC6471
Diode, Schottky, Aec-Q101, 40V, Sod-323; Diode Configuration Onsemi 50AC6471
DIODE, SCHOTTKY, AEC-Q101, 40V, SOD-323; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):250mA; Forward Voltage VF Max:590mV; Forward Surge Current Ifsm Max:1A; Operating Temperature RoHS Compliant: Yes

DIODE, SCHOTTKY, AEC-Q101, 40V, SOD-323; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):250mA; Forward Voltage VF Max:590mV; Forward Surge Current Ifsm Max:1A; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSVR0340HT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSVR0340HT1G
Discrete Semiconductor Products - Diodes - Rectifiers NSVR0340HT1G
DIODE SCHOTTKY 40V 250MA SOD323

DIODE SCHOTTKY 40V 250MA SOD323

Supplier's Site
Single Diodes - NSVR0340HT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NSVR0340HT1G
Single Diodes NSVR0340HT1G
DIODE SCHOTTKY 40V 250MA SOD323

DIODE SCHOTTKY 40V 250MA SOD323

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-NSVR0340HT1G 887726-NSVR0340HT1G NSVR0340HT1GOSDKR-ND NSVR0340HT1G 50AC6471 NSVR0340HT1G NSVR0340HT1G
Product Name Schottky 250 mA 40 V Diode and Rectifier Diodes, Rectifiers - Single - NSVR0340HT1G Single Diodes Schottky Diodes & Rectifiers Diode, Schottky, Aec-Q101, 40V, Sod-323; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323 SC-76; SOD-323; SC-76, SOD-323
RoHS Compliant RoHS RoHS
IO 0.2500 amps
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N5809US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 125 amps
IF 6000 mA
trr 30 ns
View Details
Rectifier Assembly - FP100UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
B48-2 and B48-2T Series B481H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details