TVS DIODE 10VWM 17.5VC 2UDFN
17.5V Clamp 107A (8/20µs) Ipp Tvs Diode Surface Mount 2-UDFN (1.6x1)
TVS DIODE 10VWM 17.5VC 2UDFN
HIGH SURGE ESD PROTECTION
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 488-NSPU2101MUT5GDKR-ND | NSPU2101MUT5G |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 2-UDFN | 2-UDFN (1.6x1) |
| VC | 17.5 volts | 17.5 volts |