onsemi Single Diodes NSR05T30P2T5G

Description
Diode Schottky 30V 500mA (DC) Surface Mount SOD-923
Request a Quote Datasheet
Description
Diode Schottky 30V 500mA (DC) Surface Mount SOD-923
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 488-NSR05T30P2T5GDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 500mA (DC) Surface Mount SOD-923

Diode Schottky 30V 500mA (DC) Surface Mount SOD-923

Buy Now Datasheet
Single Diodes - 488-NSR05T30P2T5GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 500mA (DC) Surface Mount SOD-923

Diode Schottky 30V 500mA (DC) Surface Mount SOD-923

Buy Now Datasheet
Single Diodes - 488-NSR05T30P2T5GCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 500mA (DC) Surface Mount SOD-923

Diode Schottky 30V 500mA (DC) Surface Mount SOD-923

Buy Now Datasheet
Singapore, Singapore
Schottky 500 mA 30 V Diode and Rectifier
280-NSR05T30P2T5G
Schottky 500 mA 30 V Diode and Rectifier 280-NSR05T30P2T5G
500 mA, 30 V, Schottky Barrier Diode, 8000-REEL Product overview: NSR05T30P2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 500 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR05T30P2T5G can be used for catalog matching and distributor lookup.

500 mA, 30 V, Schottky Barrier Diode, 8000-REEL Product overview: NSR05T30P2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 500 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR05T30P2T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 962630-NSR05T30P2T5G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
962630-NSR05T30P2T5G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 962630-NSR05T30P2T5G
Win Source Part Number: 962630-NSR05T30P2T5G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 500mA (DC) Reverse Recovery Time (trr): 9 ns Current - Reverse Leakage @ Vr: 85 µA @ 30 V Capacitance @ Vr, F: 33pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SOD-923 Supplier Device Package: SOD-923 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: onsemi Other Names: ,488-NSR05T30P2T5GDK R,488-NSR05T30P2T5GC T,488-NSR05T30P2T5GT R,NSR05T30P2T5G-ND Base Product Number: NSR05

Win Source Part Number: 962630-NSR05T30P2T5G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 500mA (DC)
Reverse Recovery Time (trr): 9 ns
Current - Reverse Leakage @ Vr: 85 µA @ 30 V
Capacitance @ Vr, F: 33pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SOD-923
Supplier Device Package: SOD-923
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: onsemi
Other Names: ,488-NSR05T30P2T5GDKR,488-NSR05T30P2T5GCT,488-NSR05T30P2T5GTR,NSR05T30P2T5G-ND
Base Product Number: NSR05

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSR05T30P2T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR05T30P2T5G
Discrete Semiconductor Products - Diodes - Rectifiers NSR05T30P2T5G
DIODE SCHOTTKY 30V 500MA SOD923

DIODE SCHOTTKY 30V 500MA SOD923

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSR05T30P2T5G
Schottky Diodes & Rectifiers NSR05T30P2T5G
Schottky Diodes & Rectifiers TRENCH SCHOTTKY

Schottky Diodes & Rectifiers TRENCH SCHOTTKY

Buy Now Datasheet
Single Diodes - NSR05T30P2T5G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NSR05T30P2T5G
Single Diodes NSR05T30P2T5G
DIODE SCHOTTKY 30V 500MA SOD923

DIODE SCHOTTKY 30V 500MA SOD923

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 488-NSR05T30P2T5GDKR-ND 280-NSR05T30P2T5G 962630-NSR05T30P2T5G NSR05T30P2T5G NSR05T30P2T5G NSR05T30P2T5G
Product Name Single Diodes Schottky 500 mA 30 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data