onsemi Single Diodes NSVBAT54HT1G

Description
Diode Schottky 30V 200mA (DC) Surface Mount SOD-323
Request a Quote Datasheet
Description
Diode Schottky 30V 200mA (DC) Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - NSVBAT54HT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA (DC) Surface Mount SOD-323

Diode Schottky 30V 200mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - NSVBAT54HT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NSVBAT54HT1GOSCT-ND
Single Diodes NSVBAT54HT1GOSCT-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-323

Diode Schottky 30V 200mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - NSVBAT54HT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NSVBAT54HT1GOSTR-ND
Single Diodes NSVBAT54HT1GOSTR-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-323

Diode Schottky 30V 200mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Diodes, Rectifiers - Single - NSVBAT54HT1G - 106046-NSVBAT54HT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSVBAT54HT1G
106046-NSVBAT54HT1G
Diodes, Rectifiers - Single - NSVBAT54HT1G 106046-NSVBAT54HT1G
Manufacturer: ON Semiconductor Win Source Part Number: 106046-NSVBAT54HT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Capacitance @ Vr, F: 10pF @ 1V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 106046-NSVBAT54HT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Schottky 200mA 30V Diode and Rectifier
280-NSVBAT54HT1G
Schottky 200mA 30V Diode and Rectifier 280-NSVBAT54HT1G
200mA 30V Schottky Diode, SOD-323-2, 5ns RR Product overview: NSVBAT54HT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200mA, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVBAT54HT1G can be used for catalog matching and distributor lookup.

200mA 30V Schottky Diode, SOD-323-2, 5ns RR Product overview: NSVBAT54HT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200mA, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVBAT54HT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Schottky, Aec-Q101, 30V, Sod-323; Diode Configuration Onsemi - 13AC6200 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Aec-Q101, 30V, Sod-323; Diode Configuration Onsemi
13AC6200
Diode, Schottky, Aec-Q101, 30V, Sod-323; Diode Configuration Onsemi 13AC6200
DIODE, SCHOTTKY, AEC-Q101, 30V, SOD-323; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA; Diode Case Style:SOD-323 RoHS Compliant: Yes

DIODE, SCHOTTKY, AEC-Q101, 30V, SOD-323; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA; Diode Case Style:SOD-323 RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, Aec-Q101, 30V, Sod-323; Diode Configuration Onsemi - 13AC3867 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Aec-Q101, 30V, Sod-323; Diode Configuration Onsemi
13AC3867
Diode, Schottky, Aec-Q101, 30V, Sod-323; Diode Configuration Onsemi 13AC3867
DIODE, SCHOTTKY, AEC-Q101, 30V, SOD-323; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA; Operating Temperature RoHS Compliant: Yes

DIODE, SCHOTTKY, AEC-Q101, 30V, SOD-323; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSVBAT54HT1G
Schottky Diodes & Rectifiers NSVBAT54HT1G
Schottky Diodes & Rectifiers SS SCHOTTKY DIODE

Schottky Diodes & Rectifiers SS SCHOTTKY DIODE

Buy Now Datasheet
Single Diodes - NSVBAT54HT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NSVBAT54HT1G
Single Diodes NSVBAT54HT1G
DIODE SCHOTTKY 30V 200MA SOD323

DIODE SCHOTTKY 30V 200MA SOD323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSVBAT54HT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSVBAT54HT1G
Discrete Semiconductor Products - Diodes - Rectifiers NSVBAT54HT1G
DIODE SCHOTTKY 30V 200MA SOD323

DIODE SCHOTTKY 30V 200MA SOD323

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - NSVBAT54HT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
NSVBAT54HT1G
Diodes >> Schottky Barrier Diodes (SBD) NSVBAT54HT1G
30V 800mV@100mA 200mA SOD-323 Schottky Barrier Diodes (SBD) ROHS

30V 800mV@100mA 200mA SOD-323 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number NSVBAT54HT1GOSDKR-ND 106046-NSVBAT54HT1G 280-NSVBAT54HT1G 13AC6200 13AC3867 NSVBAT54HT1G NSVBAT54HT1G NSVBAT54HT1G NSVBAT54HT1G
Product Name Single Diodes Diodes, Rectifiers - Single - NSVBAT54HT1G Schottky 200mA 30V Diode and Rectifier Diode, Schottky, Aec-Q101, 30V, Sod-323; Diode Configuration Onsemi Diode, Schottky, Aec-Q101, 30V, Sod-323; Diode Configuration Onsemi Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD)
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Life Cycle Stage Active Active
Package SOD-323; SOD-323 Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323 SC-76; SOD-323; SC-76, SOD-323 SOD-323
VF 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 volts
Unlock Full Specs
to access all available technical data