Yageo USA
Inrush Current Limiters (ICL)
NTB01-012LV
Description
ICL 12 OHM 15% 1A 7.5MM
Request a Quote
Email Supplier
Datasheet
Description
ICL 12 OHM 15% 1A 7.5MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
13-NTB01-012LV-ND |
|
Product Name
|
Inrush Current Limiters (ICL) |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Schottky; RF Diodes; Schottky - 2 Independent
Tj
150 C (302 F)
View Details
4 suppliers
Diode Type
Zener; Zener Diodes
IF
100 mA
IR
2 mA
View Details
Diode Applications
Rectifier
VF
1.4 volts
VR
1000 volts
View Details
Diode Type
Schottky
Diode Applications
Rectifier
VF
0.3200 volts
View Details