40V 500mA Schottky Rectifier Diode Product overview: NSR05T40P2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR05T40P2T5G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1083631-NSR05T40P2T5
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 500mA (DC)
Voltage - Forward (Vf) (Max) @ If: 700mV @ 500mA
Reverse Recovery Time (trr): 8ns
Current - Reverse Leakage @ Vr: 55μA @ 40V
Capacitance @ Vr, F: 29pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-923
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Diode Schottky 40V 500mA (DC) Surface Mount SOD-923
Diode Schottky 40V 500mA (DC) Surface Mount SOD-923
Diode Schottky 40V 500mA (DC) Surface Mount SOD-923
40V Single 580mV@500mA 500mA SOD-923 Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 40V 500MA SOD923
DIODE SCHOTTKY 40V 500MA SOD923
SCHOTTKY RECTIFIER, 0.5A, 40V, SOD-923; Repetitive Peak Reverse Voltage:40V; Average Forward Current:500mA; Diode Configuration:Single
Schottky Diodes & Rectifiers 0.5 A 40 V Schottky
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 280-NSR05T40P2T5G | 1083631-NSR05T40P2T5G | NSR05T40P2T5GOSDKR-ND | NSR05T40P2T5G | NSR05T40P2T5G | NSR05T40P2T5G | 75Y1883 | NSR05T40P2T5G |
| Product Name | Schottky 40V 500mA Diode and Rectifier | Diodes, Rectifiers - Single - NSR05T40P2T5G | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 0.5A, 40V, Sod-923; Repetitive Peak Reverse Voltage Onsemi | Schottky Diodes & Rectifiers |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Life Cycle Stage | Active | Last Shipments | ||||||
| Package | SOD-923 | SOD-923 | SOD-923 | SOD-923-2 | ||||
| VF | 0.7000 volts | 0.5800 volts | 0.7000 volts | 0.7000 volts | 0.7000 volts | |||
| trr | 8 ns | 8 ns |