onsemi Diode Arrays NSVMBD770DW1T1G

Description
Diode Schottky 70V 100mA Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet
Description
Diode Schottky 70V 100mA Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 488-NSVMBD770DW1T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 70V 100mA Surface Mount SC-88/SC70-6/SOT-363

Diode Schottky 70V 100mA Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Diode Arrays - 488-NSVMBD770DW1T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY SCHOT 70V 100MA SC88

DIODE ARRAY SCHOT 70V 100MA SC88

Buy Now Datasheet
Diode Arrays - 488-NSVMBD770DW1T1GCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY SCHOT 70V 100MA SC88

DIODE ARRAY SCHOT 70V 100MA SC88

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325583-NSVMBD770DW1T1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325583-NSVMBD770DW1T1G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325583-NSVMBD770DW1T1G
Manufacturer: onsemi Win Source Part Number: 1325583-NSVMBD770DW1 T1G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Small Signal =< 200mA (Io), Any Speed Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70 V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1 mA Current - Reverse Leakage @ Vr: 200 nA @ 35 V Capacitance @ Vr, F: 1pF @ 20V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: SC-88/SC70-6/SOT-363 Case / Package: 6-TSSOP, SC-88, SOT-363 ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Base Product Number: NSVMBD770 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1325583-NSVMBD770DW1T1G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70 V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1 mA
Current - Reverse Leakage @ Vr: 200 nA @ 35 V
Capacitance @ Vr, F: 1pF @ 20V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: SC-88/SC70-6/SOT-363
Case / Package: 6-TSSOP, SC-88, SOT-363
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Base Product Number: NSVMBD770
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSVMBD770DW1T1G
Schottky Diodes & Rectifiers NSVMBD770DW1T1G
Schottky Diodes & Rectifiers SS SC88 SHKY DIO 70V TR

Schottky Diodes & Rectifiers SS SC88 SHKY DIO 70V TR

Buy Now Datasheet
Single Diodes - NSVMBD770DW1T1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NSVMBD770DW1T1G
Single Diodes NSVMBD770DW1T1G
DIODE SCHOTTKY 70V 100MA SC88

DIODE SCHOTTKY 70V 100MA SC88

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSVMBD770DW1T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSVMBD770DW1T1G
Discrete Semiconductor Products - Diodes - Rectifiers NSVMBD770DW1T1G
DIODE ARR SCHOTT 70V 100MA SC88

DIODE ARR SCHOTT 70V 100MA SC88

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 488-NSVMBD770DW1T1GTR-ND 1325583-NSVMBD770DW1T1G NSVMBD770DW1T1G NSVMBD770DW1T1G NSVMBD770DW1T1G
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13362-1350DG - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Metal (TO-8)
View Details
General-purpose dual Schottky diode - BAS40DY-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
3 suppliers
Diodes, Rectifiers - Arrays - M1MA141WAT1 - 924714-M1MA141WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Anode Standard 40 V 100mA (DC) Surface Mount SC-70, SOT-323
Package SC-70-3 (SOT323)
View Details
Rectifier Diodes, Type SBD - Model: YA875C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details