Diode Standard 600V 8A Surface Mount TO-263AB (D²PAK)
Diode Standard 600V 8A Surface Mount TO-263AB (D²PAK)
Manufacturer: Vishay
Win Source Part Number: 120954-NSB8JT-E3/81
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 8A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Capacitance @ Vr, F: 55pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 600V 8A TO263AB Product overview: NSB8JT-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSB8JT-E3/81 can be used for catalog matching and distributor lookup.
Rectifiers RECOMMENDED ALT 625-NSB8JT-E3
DIODE GEN PURP 600V 8A TO263AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | NSB8JT-E3/81GITR-ND | 120954-NSB8JT-E3/81 | 280-NSB8JT-E3/81 | NSB8JT-E3/81 | NSB8JT-E3/81 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - NSB8JT-E3/81 | 600V 8A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||
| Diode Type | Standard | ||||
| VF | 1.1 volts | 1.1 volts | |||
| VR | 600 volts |