23V Clamp 900mA (8/20µs) Ipp Tvs Diode Surface Mount SC-88A (SC-70-5/SOT-353)
TVS DIODE 9VWM 23VC SC88A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | NSQA12VAW5T2-ND | NSQA12VAW5T2 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOT353; 5-TSSOP, SC-70-5, SOT-353 | SOT353; SC-88A (SC-70-5/SOT-353) |
| Peak Pulse Power | 20 watts | 20 watts |
| VC | 23 volts | 23 volts |