DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
180
190
200
210
220
230
239
240
241
242
243
244
245
246
247
248
249
250
251
260
270
280
290
300
310
350
400
417
| Product Name | Notes |
|---|---|
| 21.2V Clamp 18.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 21.2V Clamp 19.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 21.2V Clamp 19.3A Ipp Tvs Diode Through Hole DO-41 | |
| 21.2V Clamp 20A Ipp Tvs Diode Through Hole DO-41 | |
| 219V Clamp 1.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 219V Clamp 1.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 219V Clamp 1.9A Ipp Tvs Diode Through Hole DO-41 | |
| 22.26V Clamp 19.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 22.5V Clamp 17.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 22.5V Clamp 18.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 22.5V Clamp 18.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 22.5V Clamp 19A Ipp Tvs Diode Through Hole DO-41 | |
| 229.95V Clamp 1.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 22V Clamp 19A Ipp Tvs Diode Through Hole DO-41 | |
| 23.5V Clamp 17A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 23.5V Clamp 18A Ipp Tvs Diode Through Hole DO-41 | |
| 23.63V Clamp 18.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 230V Clamp 1.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 230V Clamp 1.8A Ipp Tvs Diode Through Hole DO-41 | |
| 234V Clamp 1.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 234V Clamp 1.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 234V Clamp 1.8A Ipp Tvs Diode Through Hole DO-41 | |
| 244V Clamp 1.7A Ipp Tvs Diode Through Hole DO-41 | |
| 245.7V Clamp 1.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 246V Clamp 1.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 246V Clamp 1.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 246V Clamp 1.7A Ipp Tvs Diode Through Hole DO-41 | |
| 25.2V Clamp 15.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 25.2V Clamp 17A Ipp Tvs Diode Through Hole DO-41 | |
| 25.5V Clamp 16.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 25.5V Clamp 16.1A Ipp Tvs Diode Through Hole DO-41 | |
| 25.5V Clamp 16.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 258.3V Clamp 1.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 258V Clamp 1.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 258V Clamp 1.6A Ipp Tvs Diode Through Hole DO-41 | |
| 26.5V Clamp 15.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 26.5V Clamp 16A Ipp Tvs Diode Through Hole DO-41 | |
| 26.78V Clamp 16.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 27.7V Clamp 14.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 27.7V Clamp 14.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 27.7V Clamp 14.8A Ipp Tvs Diode Through Hole DO-41 | |
| 27.7V Clamp 15A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 27.7V Clamp 15A Ipp Tvs Diode Through Hole DO-41 | |
| 274V Clamp 1.51A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 274V Clamp 1.53A Ipp Tvs Diode Through Hole DO-41 | |
| 274V Clamp 1.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 274V Clamp 1.5A Ipp Tvs Diode Through Hole DO-41 | |
| 287.7V Clamp 1.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 287V Clamp 1.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 287V Clamp 1.5A Ipp Tvs Diode Through Hole DO-41 | |
| 29.09V Clamp 14.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 29.1V Clamp 13.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 29.1V Clamp 14A Ipp Tvs Diode Through Hole DO-41 | |
| 30.6V Clamp 13.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 30.6V Clamp 13.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 30.6V Clamp 13.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 30.6V Clamp 14A Ipp Tvs Diode Through Hole DO-41 | |
| 31.9V Clamp 12.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 31.9V Clamp 13A Ipp Tvs Diode Through Hole DO-41 | |
| 32.13V Clamp 13.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 328V Clamp 1.22A Ipp Tvs Diode Through Hole DO-41 | |
| 328V Clamp 1.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 328V Clamp 1.2A Ipp Tvs Diode Through Hole DO-41 | |
| 328V Clamp 1.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 328V Clamp 1.3A Ipp Tvs Diode Through Hole DO-41 | |
| 33.2V Clamp 12.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 33.2V Clamp 12.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 33.2V Clamp 12A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 33.2V Clamp 13A Ipp Tvs Diode Through Hole DO-41 | |
| 34.7V Clamp 11.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 34.7V Clamp 12A Ipp Tvs Diode Through Hole DO-41 | |
| 34.86V Clamp 12.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 344.4V Clamp 1.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 344V Clamp 1.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 344V Clamp 1.2A Ipp Tvs Diode Through Hole DO-41 | |
| TVS DIODE 12.8VWM 21.2V DO204AL | |
| TVS DIODE 12.8VWM 21.2VC DO41 | |
| TVS DIODE 12.9VWM 23.5V DO204AL | |
| TVS DIODE 13.6VWM 22.5V DO204AC | |
| TVS DIODE 13.6VWM 22.5V DO204AL | |
| TVS DIODE 13.6VWM 22.5VC DO41 | |
| TVS DIODE 130VWM 230VC DO204AL | |
| TVS DIODE 136VWM 219VC DO204AC | |
| TVS DIODE 136VWM 219VC DO204AL | |
| TVS DIODE 136VWM 219VC DO41 | |
| TVS DIODE 138VWM 244VC DO204AL | |
| TVS DIODE 14.5VWM 26.5V DO204AL | |
| TVS DIODE 145VWM 234VC DO204AC | |
| TVS DIODE 145VWM 234VC DO204AL | |
| TVS DIODE 145VWM 234VC DO41 | |
| TVS DIODE 146VWM 258VC DO204AL | |
| TVS DIODE 15.3VWM 25.2V DO204AC | |
| TVS DIODE 15.3VWM 25.2V DO204AL | |
| TVS DIODE 15.3VWM 25.2VC DO41 | |
| TVS DIODE 15.3VWM 25.5VC DO41 | |
| TVS DIODE 154VWM 246VC DO204AC | |
| TVS DIODE 154VWM 246VC DO204AL | |
| TVS DIODE 154VWM 246VC DO41 | |
| TVS DIODE 16.2VWM 29.1V DO204AL | |
| TVS DIODE 162VWM 287VC DO204AL | |
| TVS DIODE 17.1VWM 27.7V DO204AC | |
| TVS DIODE 17.1VWM 27.7V DO204AL | |
| TVS DIODE 17.1VWM 27.7VC DO41 | |
| TVS DIODE 17.8VWM 31.9V DO204AL | |
| TVS DIODE 171VWM 274VC DO204AC | |
| TVS DIODE 171VWM 274VC DO204AL | |
| TVS DIODE 171VWM 274VC DO41 | |
| TVS DIODE 175VWM 344VC DO204AL | |
| TVS DIODE 18.8VWM 30.6V DO204AC | |
| TVS DIODE 18.8VWM 30.6V DO204AL | |
| TVS DIODE 18.8VWM 30.6VC DO41 | |
| TVS DIODE 185VWM 328VC DO204AC | |
| TVS DIODE 185VWM 328VC DO204AL | |
| TVS DIODE 185VWM 328VC DO41 | |
| TVS DIODE 19.4VWM 34.7V DO204AL | |
| TVS DIODE 20.5VWM 33.2V DO204AC | |
| TVS DIODE 20.5VWM 33.2V DO204AL | |
| TVS DIODE 20.5VWM 33.2VC DO41 | |
| TVS, BI-DIR, 400W, 171V, DO-204A |
| << Prev | Next >> |