onsemi Single Diodes NRVUS1JFA

Description
DIODE STANDARD 600V 1A SOD123FL
Request a Quote Datasheet
Description
DIODE STANDARD 600V 1A SOD123FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 488-NRVUS1JFACT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
488-NRVUS1JFACT-ND
Single Diodes 488-NRVUS1JFACT-ND
DIODE STANDARD 600V 1A SOD123FL

DIODE STANDARD 600V 1A SOD123FL

Buy Now Datasheet
Single Diodes - 488-NRVUS1JFATR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
488-NRVUS1JFATR-ND
Single Diodes 488-NRVUS1JFATR-ND
Diode Standard 600V 1A Surface Mount SOD-123FL

Diode Standard 600V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - 488-NRVUS1JFADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
488-NRVUS1JFADKR-ND
Single Diodes 488-NRVUS1JFADKR-ND
DIODE STANDARD 600V 1A SOD123FL

DIODE STANDARD 600V 1A SOD123FL

Buy Now Datasheet
SMD Diode and Rectifier - 280-NRVUS1JFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Diode and Rectifier
280-NRVUS1JFA
SMD Diode and Rectifier 280-NRVUS1JFA
Super Fast Surface Mount Rectifiers, 3000-REEL Product overview: NRVUS1JFA from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVUS1JFA can be used for catalog matching and distributor lookup.

Super Fast Surface Mount Rectifiers, 3000-REEL Product overview: NRVUS1JFA from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVUS1JFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1082716-NRVUS1JFA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1082716-NRVUS1JFA
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1082716-NRVUS1JFA
Win Source Part Number: 1082716-NRVUS1JFA Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 1 A Reverse Recovery Time (trr): 75 ns Current - Reverse Leakage @ Vr: 5 µA @ 600 V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SOD-123F Supplier Device Package: SOD-123FL ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: 488-NRVUS1JFATR Base Product Number: NRVUS1

Win Source Part Number: 1082716-NRVUS1JFA
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 1 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 488-NRVUS1JFATR
Base Product Number: NRVUS1

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - NRVUS1JFA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVUS1JFA
Discrete Semiconductor Products - Diodes - Rectifiers NRVUS1JFA
DIODE GEN PURP 600V 1A SOD123FL

DIODE GEN PURP 600V 1A SOD123FL

Supplier's Site
Rectifier, Single, 600V, 1A, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi - 91AH8424 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 600V, 1A, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi
91AH8424
Rectifier, Single, 600V, 1A, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi 91AH8424
RECTIFIER, SINGLE, 600V, 1A, SOD-123FL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

RECTIFIER, SINGLE, 600V, 1A, SOD-123FL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 488-NRVUS1JFACT-ND 280-NRVUS1JFA 1082716-NRVUS1JFA NRVUS1JFA 91AH8424
Product Name Single Diodes SMD Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, Single, 600V, 1A, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.7 volts 1.7 volts 1.7 volts
VR 600 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219596 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 123
RoHS Compliant RoHS
View Details
Rectifier Diode - HR1N5802 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
Single Diodes - BAS21J/ZLF-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
B48-2 and B48-2T Series B481H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details