DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
210
220
230
240
250
254
255
256
257
258
259
260
261
262
263
264
265
266
270
280
290
300
310
320
350
400
417
| Product Name | Notes |
|---|---|
| 10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount D-Flat | |
| 103V Clamp 5.8A Ipp Tvs Diode Surface Mount D-Flat | |
| 11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount D-Flat | |
| 113V Clamp 5.3A Ipp Tvs Diode Surface Mount D-Flat | |
| 12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount D-Flat | |
| 121V Clamp 4.9A Ipp Tvs Diode Surface Mount D-Flat | |
| 125V Clamp 4.8A Ipp Tvs Diode Through Hole DO-15 | |
| 125V Clamp 4.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 125V Clamp 4.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 125V Clamp 5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 126V Clamp 4.7A Ipp Tvs Diode Surface Mount D-Flat | |
| 12V Clamp 50A Ipp Tvs Diode Surface Mount D-Flat | |
| 13.4V Clamp 44.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 13.4V Clamp 45.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 13.4V Clamp 45A Ipp Tvs Diode Through Hole DO-15 | |
| 13.4V Clamp 47A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount D-Flat | |
| 13.8V Clamp 43.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 131.25V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 131V Clamp 4.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 137V Clamp 4.4A Ipp Tvs Diode Surface Mount D-Flat | |
| 137V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 137V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMB | |
| 137V Clamp 4.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 137V Clamp 4.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 137V Clamp 4.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 137V Clamp 4.5A Ipp Tvs Diode Surface Mount SMB | |
| 14.07V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount D-Flat | |
| 14.5V Clamp 41.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 14.5V Clamp 41.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 14.5V Clamp 41A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 14.5V Clamp 41A Ipp Tvs Diode Surface Mount SMB | |
| 14.5V Clamp 42.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 14.5V Clamp 42.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 14.5V Clamp 42.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 14.5V Clamp 42.1A Ipp Tvs Diode Surface Mount SMB | |
| 14.5V Clamp 43A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 143.85V Clamp 4.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 143.85V Clamp 4.5A Ipp Tvs Diode Surface Mount SMB | |
| 15.23V Clamp 42.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 15.23V Clamp 42.1A Ipp Tvs Diode Surface Mount SMB | |
| 15.4V Clamp 39A Ipp Tvs Diode Surface Mount D-Flat | |
| 15.6V Clamp 38.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 15.6V Clamp 38.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 15.6V Clamp 38A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 15.6V Clamp 38A Ipp Tvs Diode Surface Mount SMB | |
| 15.6V Clamp 39.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 15.6V Clamp 39.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 15.6V Clamp 39.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 15.6V Clamp 39.1A Ipp Tvs Diode Surface Mount SMB | |
| 15.6V Clamp 40A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 152V Clamp 3.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 152V Clamp 3.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 152V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 152V Clamp 4A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 152V Clamp 4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 152V Clamp 4A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 152V Clamp 4A Ipp Tvs Diode Surface Mount SMB | |
| 159.6V Clamp 4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 16.38V Clamp 39.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 165V Clamp 3.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 165V Clamp 3.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 165V Clamp 3.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 165V Clamp 3.6A Ipp Tvs Diode Surface Mount SMB | |
| 165V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 165V Clamp 3.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 165V Clamp 3.7A Ipp Tvs Diode Surface Mount SMB | |
| 165V Clamp 3.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 17.54V Clamp 36.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 173.25V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 17V Clamp 35.3A Ipp Tvs Diode Surface Mount D-Flat | |
| 18.2V Clamp 33A Ipp Tvs Diode Surface Mount D-Flat | |
| 19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount D-Flat | |
| 21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount D-Flat | |
| 23.2V Clamp 25.8A Ipp Tvs Diode Surface Mount D-Flat | |
| 24.4V Clamp 24A Ipp Tvs Diode Surface Mount D-Flat | |
| 26V Clamp 23.1A Ipp Tvs Diode Surface Mount D-Flat | |
| 27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount D-Flat | |
| 29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount D-Flat | |
| 32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount D-Flat | |
| 35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount D-Flat | |
| 38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount D-Flat | |
| 42.1V Clamp 14.2A Ipp Tvs Diode Surface Mount D-Flat | |
| 45.4V Clamp 13.2A Ipp Tvs Diode Surface Mount D-Flat | |
| 48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount D-Flat | |
| 53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount D-Flat | |
| 58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount D-Flat | |
| 64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount D-Flat | |
| 69.4V Clamp 8.6A Ipp Tvs Diode Surface Mount D-Flat | |
| 72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount D-Flat | |
| 77.4V Clamp 7.7A Ipp Tvs Diode Surface Mount D-Flat | |
| 82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount D-Flat | |
| 87.1V Clamp 6.9A Ipp Tvs Diode Surface Mount D-Flat | |
| 9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount D-Flat | |
| 93.6V Clamp 6.4A Ipp Tvs Diode Surface Mount D-Flat | |
| 96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount D-Flat | |
| P6SMAJ60A-AQ | |
| TVS DIODE 102VWM 165VC DO214AA | |
| TVS DIODE 10VWM 17VC DFLAT | |
| TVS DIODE 11VWM 18.2VC DFLAT | |
| TVS DIODE 12VWM 19.9VC DFLAT | |
| TVS DIODE 14VWM 23.2VC DFLAT | |
| TVS DIODE 15VWM 24.4VC DFLAT | |
| TVS DIODE 16VWM 26VC DFLAT | |
| TVS DIODE 170VWM 275VC DO214AC | |
| TVS DIODE 17VWM 27.6VC DFLAT | |
| TVS DIODE 18VWM 29.2VC DFLAT | |
| TVS DIODE 204VWM 330VC DO214AC | |
| TVS DIODE 20VWM 32.4VC DFLAT | |
| TVS DIODE 22VWM 35.5VC DFLAT | |
| TVS DIODE 22VWM 35.5VC DO214AC | |
| TVS DIODE 24VWM 38.9VC DFLAT | |
| TVS DIODE 26VWM 42.1VC DFLAT | |
| TVS DIODE 28VWM 45.4VC DFLAT | |
| TVS DIODE 30VWM 48.4VC DFLAT | |
| TVS DIODE 33VWM 53.3VC DFLAT | |
| TVS DIODE 33VWM 53.3VC DO214AC | |
| TVS DIODE 36VWM 58.1VC DFLAT | |
| TVS DIODE 376VWM 602VC DO214AC | |
| TVS DIODE 408VWM 658VC DO214AC | |
| TVS DIODE 40VWM 64.5VC DFLAT | |
| TVS DIODE 40VWM 64.5VC DO214AC | |
| TVS DIODE 43VWM 69.4VC DFLAT | |
| TVS DIODE 45VWM 72.7VC DFLAT | |
| TVS DIODE 48VWM 77.4VC DFLAT | |
| TVS DIODE 51VWM 82.4VC DFLAT | |
| TVS DIODE 54VWM 87.1VC DFLAT | |
| TVS DIODE 58VWM 93.6VC DFLAT | |
| TVS DIODE 58VWM 93.6VC DO214AC | |
| TVS DIODE 5VWM 9.2VC DFLAT | |
| TVS DIODE 6.5VWM 11.2VC DFLAT | |
| TVS DIODE 60VWM 96.8VC DFLAT | |
| TVS DIODE 64VWM 103VC DFLAT | |
| TVS DIODE 6VWM 10.3VC DFLAT | |
| TVS DIODE 7.37VWM 13.8V DO204AC | |
| TVS DIODE 7.5VWM 12.9VC DFLAT | |
| TVS DIODE 7.78VWM 13.4V DO204AC | |
| TVS DIODE 7.78VWM 13.4VC DO15 | |
| TVS DIODE 7.7VWM 13.4V DO204AC | |
| TVS DIODE 70VWM 113VC DFLAT | |
| TVS DIODE 73.7VWM 131V DO204AC | |
| TVS DIODE 75VWM 121VC DFLAT | |
| TVS DIODE 77.8VWM 125V DO204AC | |
| TVS DIODE 77.8VWM 125VC DO15 | |
| TVS DIODE 78VWM 126VC DFLAT | |
| TVS DIODE 7VWM 12VC DFLAT | |
| TVS DIODE 8.1VWM 15VC DO214AA | |
| TVS DIODE 8.55VWM 14.5V DO214AA | |
| TVS DIODE 8.55VWM 14.5VC SMB | |
| TVS DIODE 8.5VWM 14.4VC DFLAT | |
| TVS DIODE 8.92VWM 16.2V DO214AA | |
| TVS DIODE 81VWM 144VC DO214AA | |
| TVS DIODE 85.5VWM 137V DO214AA | |
| TVS DIODE 85.5VWM 137VC SMB | |
| TVS DIODE 85VWM 137VC DFLAT | |
| TVS DIODE 89.2VWM 158V DO214AA | |
| TVS DIODE 8VWM 13.6VC DFLAT | |
| TVS DIODE 9.4VWM 15.6V DO214AA | |
| TVS DIODE 9.72VWM 17.3V DO214AA | |
| TVS DIODE 94VWM 152VC DO214AA | |
| TVS DIODE 94VWM 152VC SMB | |
| TVS DIODE 97.2VWM 173V DO214AA | |
| TVS DIODE 9VWM 15.4VC DFLAT | |
| TVS SURF MT DO214AA T&R | |
| TVS ZENER BIDIRECT 600W 11V SMB | |
| TVS, UNI-DIR, 600W, 8.6V, DO-214 |
| << Prev | Next >> |