The 1324268-NRVUS2KA is a super fast surface mount rectifier diode from Win Source Electronics, designed for applications requiring high surge capacity and low forward voltage drop. It features a maximum repetitive peak reverse voltage of 800 V and an average forward rectified current of 1.5 A. The diode has a maximum forward voltage drop of 1.7 V at 1.5 A and a reverse recovery time of 75 ns, making it suitable for fast switching applications. It operates within a junction temperature range of -55°C to +150°C and has a low reverse leakage current of 5 µA at 800 V. The device is packaged in a DO-214AC (SMA) case and is compliant with RoHS standards. It is also AEC-Q101 qualified, making it suitable for automotive applications.
DIODE STANDARD 800V 1.5A DO214AC
DIODE STANDARD 800V 1.5A DO214AC
Diode Standard 800V 1.5A Surface Mount DO-214AC (SMA)
Super Fast Surface Mount Rectifiers, 7500-REEL Product overview: NRVUS2KA from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVUS2KA can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1324268-NRVUS2KA
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 7,500
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 1.5 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 5 µA @ 800 V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: DO-214AC (SMA)
Case / Package: DO-214AC, SMA
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Base Product Number: NRVUS2
RoHS Status: ROHS3 Compliant
DIODE GEN PURP 800V 1.5A DO214AC
RECTIFIER, SINGLE, 800V, 1.5A, DO-214AC; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1.5A; Diode Configuration:Single
Rectifiers HER SMA GPPN 1.5A 8 00V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 488-NRVUS2KACT-ND | 280-NRVUS2KA | 1324268-NRVUS2KA | NRVUS2KA | 73AC4883 | NRVUS2KA |
| Product Name | Single Diodes | SMD Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 800V, 1.5A, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Standard | |||||
| RoHS Compliant | RoHS | |||||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | |||
| VR | 800 volts |