DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
230
240
250
260
270
280
284
285
286
287
288
289
290
291
292
293
294
295
296
300
310
320
330
340
350
400
417
| Product Name | Notes |
|---|---|
| 10.8V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO | |
| 162V Clamp 3.1A Ipp Tvs Diode Through Hole DO-15 | |
| 162V Clamp 3.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 162V Clamp 3.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 17.85V Clamp 30A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 170.1V Clamp 3.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 177V Clamp 2.8A Ipp Tvs Diode Through Hole DO-15 | |
| 177V Clamp 2.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 177V Clamp 2.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 179V Clamp 2.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 17V Clamp 29.4A Ipp Tvs Diode Through Hole Axial | |
| 17V Clamp 29.4A Ipp Tvs Diode Through Hole DO-15 | |
| 17V Clamp 29.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 17V Clamp 30A Ipp Tvs Diode Through Hole DO-15 | |
| 17V Clamp 30A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 18.2V Clamp 27.4A Ipp Tvs Diode Through Hole Axial | |
| 18.2V Clamp 27.4A Ipp Tvs Diode Through Hole DO-15 | |
| 18.2V Clamp 27.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 18.2V Clamp 28A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 18.8V Clamp 26.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 185.85V Clamp 2.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 19.11V Clamp 28A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 19.9V Clamp 25.1A Ipp Tvs Diode Through Hole Axial | |
| 19.9V Clamp 25.1A Ipp Tvs Diode Through Hole DO-15 | |
| 19.9V Clamp 25.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 19.9V Clamp 25.6A Ipp Tvs Diode Through Hole DO-15 | |
| 19.9V Clamp 25.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 19.9V Clamp 26.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 193V Clamp 2.5A Ipp Tvs Diode Through Hole Axial | |
| 193V Clamp 2.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 193V Clamp 2.7A Ipp Tvs Diode Through Hole DO-15 | |
| 193V Clamp 2.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 19V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO | |
| 20.1V Clamp 24.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 20.9V Clamp 25.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 202.65V Clamp 2.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 209V Clamp 2.4A Ipp Tvs Diode Through Hole DO-15 | |
| 209V Clamp 2.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 209V Clamp 2.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 21.5V Clamp 23.2A Ipp Tvs Diode Through Hole Axial | |
| 21.5V Clamp 23.2A Ipp Tvs Diode Through Hole DO-15 | |
| 21.5V Clamp 23.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 21.5V Clamp 23.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 21.5V Clamp 23.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 21.5V Clamp 24A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 219.45V Clamp 2.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 22.58V Clamp 23.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 22V Clamp 22.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 23.2V Clamp 21.5A Ipp Tvs Diode Through Hole DO-15 | |
| 23.2V Clamp 21.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 23.2V Clamp 22.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 23.2V Clamp 22A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 23.8V Clamp 21A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 24.36V Clamp 22A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 24.4V Clamp 20.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 24.4V Clamp 20.6A Ipp Tvs Diode Through Hole Axial | |
| 24.4V Clamp 20.6A Ipp Tvs Diode Through Hole DO-15 | |
| 24.4V Clamp 20.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 24.4V Clamp 20.9A Ipp Tvs Diode Through Hole DO-15 | |
| 24.4V Clamp 20.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 24.4V Clamp 21A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 243V Clamp 2.1A Ipp Tvs Diode Through Hole DO-15 | |
| 243V Clamp 2.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 24V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO | |
| 25.62V Clamp 20.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 25.8V Clamp 19.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 255.15V Clamp 2.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 25V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO | |
| 268V Clamp 1.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 43V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO | |
| 44V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO | |
| 51V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO | |
| 60V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO | |
| 8A 1.1V@8A 1KV SMC | |
| 8A, 1000V, STD RECT , SMC | |
| 8A, 600V, STD RECT , SMC | |
| 8A, 800V, STD RECT, SMC | |
| 8V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO | |
| 9.8V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO | |
| DIODE GEN PURP 1KV 8A DO214AB | |
| DIODE GEN PURP 1KV 8A SMC | |
| DIODE GEN PURP 200V 1A MELF | |
| DIODE GEN PURP 400V 1A MELF | |
| DIODE GEN PURP 800V 8A DO214AB | |
| DIODE GEN PURP 8A DO214AB | |
| DIODE STANDARD 1000V 2A TO277A | |
| Diode Standard 1000V 8A (DC) Surface Mount DO-214AB (SMC) | |
| DIODE STANDARD 1000V 8A DO214AB | |
| DIODE STANDARD 1000V 8A SMC | |
| Diode Standard 1000V 8A Surface Mount DO-214AB (SMC) | |
| Diode Standard 1000V 8A Surface Mount SMC (DO-214AB) | |
| Diode Standard 1000V 8A Surface Mount SMC | |
| DIODE STANDARD 100V 1A DO213AB | |
| Diode Standard 1200V 8A Surface Mount SMC | |
| DIODE STANDARD 200V 1A DO213AB | |
| DIODE STANDARD 400V 1A DO213AB | |
| Diode Standard 400V 1A Surface Mount MELF DO-213AB | |
| DIODE STANDARD 400V 2A TO277A | |
| DIODE STANDARD 50V 1A DO213AB | |
| DIODE STANDARD 600V 1.6A DO214AB | |
| DIODE STANDARD 600V 1A DO213AB | |
| DIODE STANDARD 600V 2A TO277A | |
| DIODE STANDARD 600V 8A DO214AB | |
| DIODE STANDARD 800V 1.6A DO214AB | |
| DIODE STANDARD 800V 1A DO213AB | |
| DIODE STANDARD 800V 2A TO277A | |
| Diode Standard 800V 8A (DC) Surface Mount DO-214AB (SMC) | |
| DIODE STANDARD 800V 8A DO214AB | |
| Diode Standard 800V 8A Surface Mount DO-214AB (SMC) | |
| Diode Standard 800V 8A Surface Mount SMC (DO-214AB) | |
| Diode Standard 800V 8A Surface Mount SMC | |
| Diode Standard 8A Surface Mount DO-214AB (SMC) | |
| DIODE STD 1000V 1.6A DO214AB | |
| RECTIFIER, 8A, 1.2KV, STANDARD R | |
| RECTIFIER, 8A, 1KV, STANDARD REC | |
| RECTIFIER, 8A, 800V, STANDARD RE | |
| TVS DIODE 100VWM 162VC DO15 | |
| TVS DIODE 100VWM 162VC DO204AC | |
| TVS DIODE 100VWM 179VC DO204AC | |
| TVS DIODE 10VWM 17VC DO15 | |
| TVS DIODE 10VWM 17VC DO204AC | |
| TVS DIODE 10VWM 18.8VC DO204AC | |
| TVS DIODE 110VWM 177VC DO15 | |
| TVS DIODE 110VWM 177VC DO204AC | |
| TVS DIODE 110VWM 196VC DO204AC | |
| TVS DIODE 11VWM 18.2VC DO15 | |
| TVS DIODE 11VWM 18.2VC DO204AC | |
| TVS DIODE 11VWM 20.1VC DO204AC | |
| TVS DIODE 120VWM 193VC DO15 | |
| TVS DIODE 120VWM 193VC DO204AC | |
| TVS DIODE 120VWM 214VC DO204AC | |
| TVS DIODE 12VWM 19.9VC DO15 | |
| TVS DIODE 12VWM 19.9VC DO204AC | |
| TVS DIODE 12VWM 22VC DO204AC | |
| TVS DIODE 130VWM 209VC DO15 | |
| TVS DIODE 130VWM 209VC DO204AC | |
| TVS DIODE 130VWM 230VC DO204AC | |
| TVS DIODE 13VWM 21.5VC DO15 | |
| TVS DIODE 13VWM 21.5VC DO204AC | |
| TVS DIODE 13VWM 23.8VC DO204AC | |
| TVS DIODE 14VWM 23.2VC DO15 | |
| TVS DIODE 14VWM 23.2VC DO204AC | |
| TVS DIODE 14VWM 25.8VC DO204AC | |
| TVS DIODE 150VWM 243VC DO15 | |
| TVS DIODE 150VWM 243VC DO204AC | |
| TVS DIODE 150VWM 268VC DO204AC | |
| TVS DIODE 15VWM 24.4VC DO15 | |
| TVS DIODE 15VWM 24.4VC DO204AC | |
| TVS DIODE 15VWM 26.9VC DO204AC |
| << Prev | Next >> |