250 V Switching Diode High Voltage, SOD-323 2 LEAD, 3000-REEL Product overview: NSVBAS21HT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVBAS21HT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 060578-NSVBAS21HT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 250V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 200V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Diode Standard 250V 200mA (DC) Surface Mount SOD-323
Diode Standard 250V 200mA (DC) Surface Mount SOD-323
Diode Standard 250V 200mA (DC) Surface Mount SOD-323
DIODE GEN PURP 250V 200MA SOD323
DIODE GEN PURP 250V 200MA SOD323
DIODE, SMALL SIGNAL, AEC-Q101, 250V; Diode Configuration:Single
DIODE, SMALL SIGNAL, AEC-Q101, 250V; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers | Diodes |
| Product Number | 280-NSVBAS21HT1G | 060578-NSVBAS21HT1G | NSVBAS21HT1GOSTR-ND | NSVBAS21HT1G | NSVBAS21HT1G | 13AC3865 |
| Product Name | 250 V Diode and Rectifier | Diodes, Rectifiers - Single - NSVBAS21HT1G | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Small Signal, Aec-Q101, 250V; Diode Configuration Onsemi |
| Package | Tape and Reel | SC-76; SOD-323; SC-76, SOD-323 | SOD-323 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 0.2000 amps | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Standard |