onsemi Single Diodes NSR0140M2T5G

Description
Diode Schottky 30V 70mA (DC) Surface Mount SOD-723
Request a Quote Datasheet
Description
Diode Schottky 30V 70mA (DC) Surface Mount SOD-723
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - NSR0140M2T5G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NSR0140M2T5G-ND
Single Diodes NSR0140M2T5G-ND
Diode Schottky 30V 70mA (DC) Surface Mount SOD-723

Diode Schottky 30V 70mA (DC) Surface Mount SOD-723

Buy Now Datasheet
Schottky 30V 0.1A Diode and Rectifier - 280-NSR0140M2T5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 0.1A Diode and Rectifier
280-NSR0140M2T5G
Schottky 30V 0.1A Diode and Rectifier 280-NSR0140M2T5G
30V 0.1A low IR SOD-923 Schottky Diode, SOD-723 2 LEAD, 8000-REEL Product overview: NSR0140M2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0140M2T5G can be used for catalog matching and distributor lookup.

30V 0.1A low IR SOD-923 Schottky Diode, SOD-723 2 LEAD, 8000-REEL Product overview: NSR0140M2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0140M2T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NSR0140M2T5G - 045377-NSR0140M2T5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSR0140M2T5G
045377-NSR0140M2T5G
Diodes, Rectifiers - Single - NSR0140M2T5G 045377-NSR0140M2T5G
Manufacturer: ON Semiconductor Win Source Part Number: 045377-NSR0140M2T5G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 70mA (DC) Voltage - Forward (Vf) (Max) @ If: 350mV @ 1mA Current - Reverse Leakage @ Vr: 500nA @ 30V Capacitance @ Vr, F: 2.5pF @ 1V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOD-723 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 045377-NSR0140M2T5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 70mA (DC)
Voltage - Forward (Vf) (Max) @ If: 350mV @ 1mA
Current - Reverse Leakage @ Vr: 500nA @ 30V
Capacitance @ Vr, F: 2.5pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOD-723
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSR0140M2T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR0140M2T5G
Discrete Semiconductor Products - Diodes - Rectifiers NSR0140M2T5G
DIODE SCHOTTKY 30V 70MA SOD723

DIODE SCHOTTKY 30V 70MA SOD723

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number NSR0140M2T5G-ND 280-NSR0140M2T5G 045377-NSR0140M2T5G NSR0140M2T5G
Product Name Single Diodes Schottky 30V 0.1A Diode and Rectifier Diodes, Rectifiers - Single - NSR0140M2T5G Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Tape and Reel SOD-723
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data