Diode Standard 300V 2A Surface Mount SMB
Manufacturer: ON Semiconductor
Win Source Part Number: 887621-NRVUS230VT3G
Series: Automotive, AEC-Q101
Features: Diode Standard 300 V 2A Surface Mount SMB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: NRVUS230
Categories: Discrete Semiconductor Products
Case / Package: SMB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Power Rectifier, Ultra-Fast Recovery, 2 A, 300 V, 2500-REEL Product overview: NRVUS230VT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 300 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 300 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVUS230VT3G can be used for catalog matching and distributor lookup.
DIODE GEN PURP 300V 2A SMB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | NRVUS230VT3G-ND | 887621-NRVUS230VT3G | 280-NRVUS230VT3G | NRVUS230VT3G | NRVUS230VT3G |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - NRVUS230VT3G | 2 A 300 V Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) |