RF Diode Schottky 7V 300mW Automotive 3-Pin SC-70 T/R Product overview: NSVMMBD352WT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 7V, 300mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 7V, 300mW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-NSVMMBD352WT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1078232-NSVMMBD352WT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 7V
Voltage - Forward (Vf) (Max) @ If: 600mV @ 10mA
Current - Reverse Leakage @ Vr: 10μA @ 7V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 10mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Series Connection Schottky 7V 10mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Schottky 7V 10mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Schottky 7V 10mA (DC) Surface Mount SC-70, SOT-323
Schottky Diodes & Rectifiers SS SHKY DIO 7V TR
DIODE ARRAY SCHOTTKY 7V SOT323
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | RF Diodes | Schottky Diodes | RF Diodes |
| Product Number | 284-NSVMMBD352WT1G | 1078232-NSVMMBD352WT1G | NSVMMBD352WT1GOSDKR-ND | NSVMMBD352WT1G | NSVMMBD352WT1G |
| Product Name | Automotive Schottky 7V 300mW Diode and Rectifier | Diodes, Rectifiers - Arrays - NSVMMBD352WT1G | RF Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tape and Reel | SOT323; SOT-323 | SOT323; SC-70, SOT-323 | SC-70 | SC-70-3 (SOT323) |
| RoHS Compliant | RoHS | ||||
| IO | 0.0100 amps | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Schottky; Schottky | Schottky |