Manufacturer: Vishay
Win Source Part Number: 929376-NSB8DT-E3/81
Features: Diode Standard 200 V 8A Surface Mount TO-263AB (D²PAK)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: NSB8
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB (D2PAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE GEN PURP 200V 8A TO263AB Product overview: NSB8DT-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSB8DT-E3/81 can be used for catalog matching and distributor lookup.
Diode Standard 200V 8A Surface Mount TO-263AB (D²PAK)
Rectifiers 200 Volt 8.0 Amp 125 Amp IFSM
DIODE GEN PURP 200V 8A TO263AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 929376-NSB8DT-E3/81 | 280-NSB8DT-E3/81 | NSB8DT-E3/81-ND | NSB8DT-E3/81 | NSB8DT-E3/81 |
| Product Name | Diodes, Rectifiers - Single - NSB8DT-E3/81 | 200V 8A Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Standard 200 V 8A Surface Mount TO-263AB (D²PAK) | ||||
| Package | Tape & Reel (TR) | TO-263AB-3 | |||
| RoHS Compliant | RoHS |