DIODE SCHOTTKY 30V 30MA SOD523
DIODE SCHOTTKY 30V 30MA SOD523
Diode Schottky 30V 30mA (DC) Surface Mount SOD-523
Schottky Diodes & Rectifiers SS 40V SHTKY SOD523
DIODE SCHOTTKY 30V 30MA SOD523
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 488-NSVRB751S40T5GDKR-ND | NSVRB751S40T5G | NSVRB751S40T5G |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) |