DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 180 190 200 210 220 230 232 233 234 235 236 237 238 239 240 241 242 243 244 250 260 270 280 290 300 350 400 417
Product Name Notes
10.3V Clamp 145.6A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
10.3V Clamp 145.6A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
10.3V Clamp 291.3A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
10.3V Clamp 291.3A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
103V Clamp 1.45A Ipp Tvs Diode Surface Mount D-5A
103V Clamp 1.45A Ipp Tvs Diode Through Hole A, Axial
103V Clamp 14.6A Ipp Tvs Diode Through Hole CASE-1
103V Clamp 63.1A Ipp Tvs Diode Surface Mount PLAD
10V Clamp 44A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
11.2V Clamp 100A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
11.2V Clamp 133.9A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
11.2V Clamp 41A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
113V Clamp 1.32A Ipp Tvs Diode Surface Mount D-5A
113V Clamp 1.32A Ipp Tvs Diode Through Hole A, Axial
113V Clamp 57.5A Ipp Tvs Diode Surface Mount PLAD
12.6V Clamp 38A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
121V Clamp 4.1A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
121V Clamp 53.7A Ipp Tvs Diode Surface Mount PLAD
125V Clamp 1.2A Ipp Tvs Diode Surface Mount D-5A
125V Clamp 1.2A Ipp Tvs Diode Through Hole A, Axial
126V Clamp 51.5A Ipp Tvs Diode Surface Mount PLAD
13.4V Clamp 30A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
13.4V Clamp 36A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
13.6V Clamp 100A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
13.6V Clamp 110.3A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
13.7V Clamp 10.9A Ipp Tvs Diode Surface Mount Powermite 1 (DO216-AA)
137V Clamp 1.09A Ipp Tvs Diode Surface Mount D-5A
137V Clamp 1.09A Ipp Tvs Diode Through Hole A, Axial
137V Clamp 20.8A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
137V Clamp 216A Ipp Tvs Diode Surface Mount PLAD
137V Clamp 47.5A Ipp Tvs Diode Surface Mount PLAD
14.4V Clamp 104.2A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
14.4V Clamp 208.4A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
146V Clamp 44.5A Ipp Tvs Diode Surface Mount PLAD
14V Clamp 34A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
152V Clamp 980mA Ipp Tvs Diode Surface Mount D-5A
152V Clamp 980mA Ipp Tvs Diode Through Hole A, Axial
162V Clamp 40.1A Ipp Tvs Diode Surface Mount PLAD
168V Clamp 890mA Ipp Tvs Diode Surface Mount D-5A
168V Clamp 890mA Ipp Tvs Diode Through Hole A, Axial
177V Clamp 36.7A Ipp Tvs Diode Surface Mount PLAD
17V Clamp 383A Ipp Tvs Diode Surface Mount PLAD
17V Clamp 441A Ipp Tvs Diode Surface Mount Mini-PLAD
17V Clamp 88A Ipp Tvs Diode Through Hole CASE-1
18.2V Clamp 358A Ipp Tvs Diode Surface Mount PLAD
18.2V Clamp 412A Ipp Tvs Diode Surface Mount Mini-PLAD
183V Clamp 820mA Ipp Tvs Diode Surface Mount D-5A
183V Clamp 820mA Ipp Tvs Diode Through Hole A, Axial
18V Clamp 8.33A Ipp Tvs Diode Surface Mount Powermite 1 (DO216-AA)
19.9V Clamp 150.6A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
19.9V Clamp 327A Ipp Tvs Diode Surface Mount PLAD
19.9V Clamp 377A Ipp Tvs Diode Surface Mount Mini-PLAD
19.9V Clamp 75.3A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
19.9V Clamp 753A Ipp Tvs Diode Surface Mount PLAD
193V Clamp 2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
193V Clamp 33.6A Ipp Tvs Diode Surface Mount PLAD
19V Clamp 25A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
208V Clamp 720mA Ipp Tvs Diode Surface Mount D-5A
208V Clamp 720mA Ipp Tvs Diode Through Hole A, Axial
209V Clamp 142A Ipp Tvs Diode Surface Mount PLAD
209V Clamp 2.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
209V Clamp 31.1A Ipp Tvs Diode Surface Mount PLAD
21.5V Clamp 139.4A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
21.5V Clamp 139.4A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
21.5V Clamp 302A Ipp Tvs Diode Surface Mount PLAD
21.5V Clamp 349A Ipp Tvs Diode Surface Mount Mini-PLAD
21.5V Clamp 69.7A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
21.5V Clamp 69.7A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
21.5V Clamp 70A Ipp Tvs Diode Through Hole CASE-1
21.6V Clamp 6.94A Ipp Tvs Diode Surface Mount Powermite 1 (DO216-AA)
225V Clamp 670mA Ipp Tvs Diode Surface Mount D-5A
225V Clamp 670mA Ipp Tvs Diode Through Hole A, Axial
23.2V Clamp 280A Ipp Tvs Diode Surface Mount PLAD
23.2V Clamp 323A Ipp Tvs Diode Surface Mount Mini-PLAD
23.6V Clamp 20A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
24.4V Clamp 123A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
24.4V Clamp 123A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
24.4V Clamp 267A Ipp Tvs Diode Surface Mount PLAD
24.4V Clamp 307A Ipp Tvs Diode Surface Mount Mini-PLAD
24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
24.4V Clamp 618A Ipp Tvs Diode Surface Mount PLAD
24.4V Clamp 61A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
243V Clamp 2.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
243V Clamp 26.7A Ipp Tvs Diode Surface Mount PLAD
259V Clamp 25.1A Ipp Tvs Diode Surface Mount PLAD
261V Clamp 570mA Ipp Tvs Diode Surface Mount D-5A
261V Clamp 570mA Ipp Tvs Diode Through Hole A, Axial
26V Clamp 250A Ipp Tvs Diode Surface Mount PLAD
26V Clamp 288A Ipp Tvs Diode Surface Mount Mini-PLAD
26V Clamp 5.77A Ipp Tvs Diode Surface Mount Powermite 1 (DO216-AA)
26V Clamp 57.7A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
26V Clamp 57A Ipp Tvs Diode Through Hole CASE-1
27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
27.6V Clamp 236A Ipp Tvs Diode Surface Mount PLAD
27.6V Clamp 272A Ipp Tvs Diode Surface Mount Mini-PLAD
27.6V Clamp 543A Ipp Tvs Diode Surface Mount PLAD
275V Clamp 11A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
275V Clamp 23.6A Ipp Tvs Diode Surface Mount PLAD
275V Clamp 55A Ipp Tvs Diode Surface Mount PLAD
28.8V Clamp 15A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
29.2V Clamp 102.8A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
29.2V Clamp 223A Ipp Tvs Diode Surface Mount PLAD
29.2V Clamp 257A Ipp Tvs Diode Surface Mount Mini-PLAD
29.2V Clamp 5.14A Ipp Tvs Diode Surface Mount Powermite 1 (DO216-AA)
294V Clamp 510mA Ipp Tvs Diode Surface Mount D-5A
294V Clamp 510mA Ipp Tvs Diode Through Hole A, Axial
30.8V Clamp 975A Ipp Tvs Diode Surface Mount PLAD
32.4V Clamp 15.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
32.4V Clamp 202A Ipp Tvs Diode Surface Mount PLAD
32.4V Clamp 231A Ipp Tvs Diode Surface Mount Mini-PLAD
32.4V Clamp 92.6A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
35.4V Clamp 14A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
35.5V Clamp 183A Ipp Tvs Diode Surface Mount PLAD
35.5V Clamp 211A Ipp Tvs Diode Surface Mount Mini-PLAD
38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
38.9V Clamp 167A Ipp Tvs Diode Surface Mount PLAD
38.9V Clamp 193A Ipp Tvs Diode Surface Mount Mini-PLAD
38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
38.9V Clamp 39A Ipp Tvs Diode Through Hole CASE-1
388V Clamp 39A Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
42.1V Clamp 154A Ipp Tvs Diode Surface Mount PLAD
42.1V Clamp 178A Ipp Tvs Diode Surface Mount Mini-PLAD
42.3V Clamp 11.1A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
43.2V Clamp 3.47A Ipp Tvs Diode Surface Mount Powermite 1 (DO216-AA)
45.4V Clamp 33A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
45.5V Clamp 143A Ipp Tvs Diode Surface Mount PLAD
45.5V Clamp 165A Ipp Tvs Diode Surface Mount Mini-PLAD
47.8V Clamp 3.13A Ipp Tvs Diode Surface Mount Powermite 1 (DO216-AA)
48.4V Clamp 135A Ipp Tvs Diode Surface Mount PLAD
48.4V Clamp 155A Ipp Tvs Diode Surface Mount Mini-PLAD
48.4V Clamp 31A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
48.4V Clamp 31A Ipp Tvs Diode Through Hole CASE-1
49.9V Clamp 3.01A Ipp Tvs Diode Surface Mount D-5A
49.9V Clamp 3.01A Ipp Tvs Diode Through Hole A, Axial
5.4V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
5.8V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
5.8V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
53.3V Clamp 123A Ipp Tvs Diode Surface Mount PLAD
53.3V Clamp 141A Ipp Tvs Diode Surface Mount Mini-PLAD
53.3V Clamp 28.1A Ipp Tvs Diode Through Hole CASE-1
53.3V Clamp 282A Ipp Tvs Diode Surface Mount PLAD
53.3V Clamp 56.2A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
53.3V Clamp 564A Ipp Tvs Diode Surface Mount PLAD
53.6V Clamp 2.8A Ipp Tvs Diode Surface Mount D-5A
53.6V Clamp 2.8A Ipp Tvs Diode Through Hole A, Axial
56.7V Clamp 2.65A Ipp Tvs Diode Surface Mount Powermite 1 (DO216-AA)
58.1V Clamp 111A Ipp Tvs Diode Surface Mount PLAD
58.1V Clamp 129A Ipp Tvs Diode Surface Mount Mini-PLAD
58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
59.1V Clamp 2.54A Ipp Tvs Diode Surface Mount D-5A
59.1V Clamp 2.54A Ipp Tvs Diode Through Hole A, Axial
6.3V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
6.3V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
6.6V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
6.6V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
60V Clamp 8.6A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
64.5V Clamp 101A Ipp Tvs Diode Surface Mount PLAD
64.5V Clamp 116A Ipp Tvs Diode Surface Mount Mini-PLAD
64.6V Clamp 2.32A Ipp Tvs Diode Surface Mount D-5A
64.6V Clamp 2.32A Ipp Tvs Diode Through Hole A, Axial
69.4V Clamp 108A Ipp Tvs Diode Surface Mount Mini-PLAD
69.4V Clamp 216A Ipp Tvs Diode Surface Mount PLAD
69.4V Clamp 8.6A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
69.4V Clamp 93A Ipp Tvs Diode Surface Mount PLAD
7.6V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
7.6V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
70.1V Clamp 2.14A Ipp Tvs Diode Surface Mount D-5A
70.1V Clamp 2.14A Ipp Tvs Diode Through Hole A, Axial
72.7V Clamp 103A Ipp Tvs Diode Surface Mount Mini-PLAD
72.7V Clamp 20.6A Ipp Tvs Diode Through Hole CASE-1
72.7V Clamp 89A Ipp Tvs Diode Surface Mount PLAD
77.4V Clamp 85A Ipp Tvs Diode Surface Mount PLAD
77.4V Clamp 97A Ipp Tvs Diode Surface Mount Mini-PLAD
77V Clamp 1.95A Ipp Tvs Diode Surface Mount A, SQ-MELF
77V Clamp 1.95A Ipp Tvs Diode Surface Mount D-5A
77V Clamp 1.95A Ipp Tvs Diode Through Hole A, Axial
77V Clamp 6.8A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
82.4V Clamp 61A Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
82.4V Clamp 78.8A Ipp Tvs Diode Surface Mount PLAD
84.3V Clamp 1.78A Ipp Tvs Diode Surface Mount Powermite 1 (DO216-AA)
85.3V Clamp 1.76A Ipp Tvs Diode Surface Mount D-5A
85.3V Clamp 1.76A Ipp Tvs Diode Through Hole A, Axial
87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
87.1V Clamp 74.8A Ipp Tvs Diode Surface Mount PLAD
88V Clamp 5.8A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
9.2V Clamp 163A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
9.5V Clamp 15.7A Ipp Tvs Diode Surface Mount Powermite 1 (DO216-AA)
93.6V Clamp 32A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
93.6V Clamp 69.1A Ipp Tvs Diode Surface Mount PLAD
93.7V Clamp 1.6A Ipp Tvs Diode Surface Mount D-5A
93.7V Clamp 1.6A Ipp Tvs Diode Through Hole A, Axial
96.8V Clamp 67.4A Ipp Tvs Diode Surface Mount PLAD
RF Diode Standard - 2 Pair Anti Parallel Axial
TVS DIODE 100VWM 168VC A SQMELF
TVS DIODE 110VWM 183VC A SQMELF
TVS DIODE 120VWM 208VC A SQMELF
TVS DIODE 12VWM 19.9VC DO215AB
TVS DIODE 12VWM 19.9VC PLAD
TVS DIODE 130VWM 209VC PLAD
TVS DIODE 130VWM 225VC A SQMELF
TVS DIODE 145VWM 234VC T18
TVS DIODE 14VWM 24VC PLAD
TVS DIODE 150VWM 261VC A SQMELF
TVS DIODE 15VWM 24.4VC PLAD
TVS DIODE 160VWM 259VC PLAD
TVS DIODE 16VWM 26VC P600
TVS DIODE 170VWM 275VC DO204AR
TVS DIODE 170VWM 275VC PLAD
TVS DIODE 170VWM 294VC A SQMELF
TVS DIODE 17VWM 27.6VC PLAD
TVS DIODE 180VWM 291VC PLAD
TVS DIODE 18VWM 29.2VC DO214AB
TVS DIODE 18VWM 30.8VC PLAD
TVS DIODE 200VWM 322VC PLAD
TVS DIODE 220VWM 356VC PLAD
TVS DIODE 260VWM 419VC PLAD
TVS DIODE 260VWM 512VC DO204AR
TVS DIODE 28.2VWM 45.7VC T18
TVS DIODE 280VWM 451VC PLAD
TVS DIODE 30VWM 48.8VC PLAD
TVS DIODE 30VWM 49.9VC A SQMELF
TVS DIODE 33VWM 53.3VC PLAD
TVS DIODE 33VWM 53.6VC A SQMELF
TVS DIODE 33VWM 54.8VC DO204AR
TVS DIODE 350VWM 564VC PLAD
TVS DIODE 36VWM 58.1VC PLAD
TVS DIODE 36VWM 59.1VC A SQMELF
TVS DIODE 40VWM 64.5VC DO214AB
TVS DIODE 40VWM 64.6VC A SQMELF
TVS DIODE 43VWM 69.4VC P600
TVS DIODE 43VWM 69.4VC PLAD
TVS DIODE 43VWM 70.1VC A SQMELF
TVS DIODE 45VWM 72.7VC PLAD
TVS DIODE 51VWM 82.4VC P600
TVS DIODE 51VWM 82.4VC PLAD
TVS DIODE 51VWM 82.8VC DO204AR
TVS DIODE 53VWM 85.3VC A SQMELF
TVS DIODE 58VWM 93.6VC DO214AB
TVS DIODE 58VWM 93.7VC A SQMELF
TVS DIODE 64VWM 103VC A SQMELF
TVS DIODE 70VWM 113VC A SQMELF
TVS DIODE 75VWM 125VC A SQMELF
TVS DIODE 8.55VWM 14.5V DO204AL
TVS DIODE 82VWM 137VC A SQMELF
TVS DIODE 85VWM 137VC PLAD
TVS DIODE 94VWM 152VC A SQMELF

<< Prev Next >>