onsemi Discrete Semiconductor Products - Diodes - Rectifiers - Single NSVBAS70LT1G

Description
Win Source Part Number: 1122426-NSVBAS70LT1G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70 V Current - Average Rectified (Io): 70mA (DC) Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA Current - Reverse Leakage @ Vr: 10 µA @ 70 V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: onsemi Other Names: 2156-NSVBAS70LT1G-OS ,NSVBAS70LT1GOSCT,NS VBAS70LT1GOSTR,ONSON SNSVBAS70LT1G,NSVBAS 70LT1G-ND,NSVBAS70LT 1GOSDKR Base Product Number: NSVBAS70
Request a Quote
Description
Win Source Part Number: 1122426-NSVBAS70LT1G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70 V Current - Average Rectified (Io): 70mA (DC) Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA Current - Reverse Leakage @ Vr: 10 µA @ 70 V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: onsemi Other Names: 2156-NSVBAS70LT1G-OS ,NSVBAS70LT1GOSCT,NS VBAS70LT1GOSTR,ONSON SNSVBAS70LT1G,NSVBAS 70LT1G-ND,NSVBAS70LT 1GOSDKR Base Product Number: NSVBAS70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1122426-NSVBAS70LT1G is a Schottky barrier diode designed for high-speed switching applications, circuit protection, and voltage clamping. It features a maximum reverse voltage of 70 V and a forward current rating of 70 mA. The diode exhibits an extremely low forward voltage drop, with values ranging from 410 mV at 1 mA to 1 V at 15 mA, which helps reduce conduction losses. This component is housed in a miniature SOT-23 package, making it suitable for space-constrained applications, particularly in handheld and portable devices. It is AEC-Q101 qualified, indicating its suitability for automotive applications, and is compliant with RoHS standards, being Pb-free and halogen-free. The operating temperature range is from -55°C to +150°C, ensuring reliability in various environmental conditions. The diode also has a low reverse leakage current of 10 µA at 70 V, contributing to its efficiency in applications.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1122426-NSVBAS70LT1G is a Schottky barrier diode designed for high-speed switching applications, circuit protection, and voltage clamping. It features a maximum reverse voltage of 70 V and a forward current rating of 70 mA. The diode exhibits an extremely low forward voltage drop, with values ranging from 410 mV at 1 mA to 1 V at 15 mA, which helps reduce conduction losses. This component is housed in a miniature SOT-23 package, making it suitable for space-constrained applications, particularly in handheld and portable devices. It is AEC-Q101 qualified, indicating its suitability for automotive applications, and is compliant with RoHS standards, being Pb-free and halogen-free. The operating temperature range is from -55°C to +150°C, ensuring reliability in various environmental conditions. The diode also has a low reverse leakage current of 10 µA at 70 V, contributing to its efficiency in applications.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1122426-NSVBAS70LT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1122426-NSVBAS70LT1G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1122426-NSVBAS70LT1G
Win Source Part Number: 1122426-NSVBAS70LT1G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70 V Current - Average Rectified (Io): 70mA (DC) Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA Current - Reverse Leakage @ Vr: 10 µA @ 70 V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: onsemi Other Names: 2156-NSVBAS70LT1G-OS ,NSVBAS70LT1GOSCT,NS VBAS70LT1GOSTR,ONSON SNSVBAS70LT1G,NSVBAS 70LT1G-ND,NSVBAS70LT 1GOSDKR Base Product Number: NSVBAS70

Win Source Part Number: 1122426-NSVBAS70LT1G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70 V
Current - Average Rectified (Io): 70mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA
Current - Reverse Leakage @ Vr: 10 µA @ 70 V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: onsemi
Other Names: 2156-NSVBAS70LT1G-OS,NSVBAS70LT1GOSCT,NSVBAS70LT1GOSTR,ONSONSNSVBAS70LT1G,NSVBAS70LT1G-ND,NSVBAS70LT1GOSDKR
Base Product Number: NSVBAS70

Buy Now Datasheet
Singapore, Singapore
Schottky 70 mA 70 V SOT-23 Diode and Rectifier
280-NSVBAS70LT1G
Schottky 70 mA 70 V SOT-23 Diode and Rectifier 280-NSVBAS70LT1G
70 mA, 70 V, Schottky Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NSVBAS70LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70 mA, 70 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70 mA, 70 V, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVBAS70LT1G can be used for catalog matching and distributor lookup.

70 mA, 70 V, Schottky Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NSVBAS70LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70 mA, 70 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70 mA, 70 V, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVBAS70LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - NSVBAS70LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NSVBAS70LT1GOSCT-ND
Single Diodes NSVBAS70LT1GOSCT-ND
Diode Schottky 70V 70mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Schottky 70V 70mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - NSVBAS70LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 70V 70mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Schottky 70V 70mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - NSVBAS70LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NSVBAS70LT1GOSTR-ND
Single Diodes NSVBAS70LT1GOSTR-ND
Diode Schottky 70V 70mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Schottky 70V 70mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - NSVBAS70LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NSVBAS70LT1G
Single Diodes NSVBAS70LT1G
DIODE SCHOTTKY 70V 70MA SOT23-3

DIODE SCHOTTKY 70V 70MA SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSVBAS70LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSVBAS70LT1G
Discrete Semiconductor Products - Diodes - Rectifiers NSVBAS70LT1G
DIODE SCHOTTKY 70V 70MA SOT23-3

DIODE SCHOTTKY 70V 70MA SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSVBAS70LT1G
Schottky Diodes & Rectifiers NSVBAS70LT1G
Schottky Diodes & Rectifiers SS SCHTKY DIODE

Schottky Diodes & Rectifiers SS SCHTKY DIODE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 1122426-NSVBAS70LT1G 280-NSVBAS70LT1G NSVBAS70LT1GOSCT-ND NSVBAS70LT1G NSVBAS70LT1G NSVBAS70LT1G
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 70 mA 70 V SOT-23 Diode and Rectifier Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package TO-236-3, SC-59, SOT-23-3 Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23
VF 1 volts 1 volts 1 volts
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data